We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
FO Patch cord MPO/MPO Female 12E9/125µ OS2 LSOH, Type B, Length: xxx
The FO patch cord is preterminated with MPO/MTP® connectors on both ends. The Cable is very slim and flexible. The end faces of the connectors are optimized by means of Lasercleaving and machine polish. The MPO/MTP® plug has a defined fiber hieght of 1 - 3µ with a difference ≤ 0,5µ. All system components (modules, trunk cables and patch cords) are co-ordinated for the reaching of the performance particularly. The module is marked with sequential serial number and article number.
| Cable | Round cable, loose tube, LSOH, yellow |
| Nominal diameter | 3.0mm |
| Connectors | MPO/MTP® APC Female Push Pull (green) |
| Pin out | Method B |
| Tests | Interferometer, Insertion Loss, Return Loss and Visual Final Inspection; all measured values are electronically archived |
| QS-Managementsystem ISO 9001, ISO 14001 and TL 9000 |
xxx - stands for the cable length in m (every length available)
FO Connector MPO/MTP® APC without pins tde class B for 9/125µ OS2 fiber
The end faces of the connectors are optimized by means of Lasercleaving and machine polish. The MPO/MTP® plug has a defined fiber height of 1 - 3.5µ. The max. adjacent fiber height difference is 0.2µm and for all fibers 0.3µm.
| Type | MPO/MTP® Female Push Pull Locking (Green) |
| Ferrule | 12 Fiber SM Elite® ferrule, PPS |
| Boot colour | Black |
| Temperature range | -40°C bis +75°C |
| Manufacturer | tde/US Conec |
| Fiber | Type | Wavelength | Insertion loss typ. | Insertion loss max. | Return loss min. |
|---|---|---|---|---|---|
| 9/125µ OS2 |
MPO/MTP® APC |
1310 / 1550 nm |
≤ 0.10 dB |
0.20 dB | 75 dB |
FO Cables
| Standards | EN 50173-5 |
| IEC 60794-2-20 | |
| ISO/IEC 24764 | |
| Flame resistance | IEC 60332-1-2 |
| IEC 60332-2-2 | |
| IEC 60754-1 | |
| IEC 60754-2 | |
| IEC 61034 |
| Type | IVH12E09 |
| Loose tube | 12 coated fibers within PVC-core tube |
| Fiber type | SM-G652D, 9/125µ, Corning SMF-28e+, OS2 |
| Strength members | Aramid yarn |
| Outer jacket | LSZH (Halogen free, low smoke, flame retardant thermoplastic compound) |
| Jacket color | Yellow, RAL 1021 |
| Identification | "t d e – IVH12E09–MPO LSZH" and sequential meter marking + Lot number |
| Outer diameter cable | 3.0 ± 0.1 mm |
| Diameter PVC-core tube | 1.8 ± 0.1 mm |
| Wall thickness PVC-core tube | 0.35 mm – 0.40 mm |
| Max. tensile load | 300 N |
| Min. bending radius | 30 mm |
| Temperature range (storage, installation, operation) |
-20°C to +70°C |
Corning FO SMF-28e+® 09/125µ OS2 G.652.D singlemode fiber
| Type | Corning SMF-28e+® 09/125µ OS2 G.652.D singlemode fiber |
| Maximum Attenuation | At 1310 nm max. 0.33 - 0.35 dB/km At 1383 ± 3 nm max. 0.31 - 0.35 dB/km At 1490 nm max. 0.21 - 0.24 dB/km At 1550 nm max. 0.19 - 0.20 dB/km At 1625 nm max. 0.20 - 0.23 dB/km |
| Attenuation vs. Wavelength |
Range: 1285 - 1330 mm; Ref. λ: 1310 nm; Max. α Difference: 0.03 dB/km Range: 1525 - 1575 mm; Ref. λ: 1550 nm; Max. α Difference: 0.02 dB/km |
| Macrobend Loss | Mandrel Diameter:32mm; Number of Turns: 1; Wavelength: 1550nm; Induced Attenuation: ≤0.03 dB Mandrel Diameter:50mm; Number of Turns: 100; Wavelength: 1310nm; Induced Attenuation: ≤0.03 dB Mandrel Diameter:50mm; Number of Turns: 100; Wavelength: 1550nm; Induced Attenuation: ≤0.03 dB Mandrel Diameter:60mm; Number of Turns: 100; Wavelength: 1625nm; Induced Attenuation: ≤0.03 dB |
| Point Discontinuity | Wavelength: 1310 nm; Point Discontinuity: ≤ 0.05 dB Wavelength: 1550 nm; Point Discontinuity: ≤ 0.05 dB |
| Cable Cutoff Wavelength (λccf) | λccf ≤ 1260 nm |
| Mode-Field Diameter | At 1310 nm = 9.2 ± 0.4 µm At 1550 nm = 10.4 ± 0.5 µm |
| Dispersion | At 1550 nm = ≤ 18.0 [ps/(nm*km)] At 1625 nm = ≤ 22.0 [ps/(nm*km)] |
| Zero Dispersion Wavelength (λ0): 1310 nm ≤ λ0 ≤ 1324 nm Zero Dispersion Slope (S0): ≤ 0.092 ps/(nm² *km) |
|
| Polarization Mode Dispersion (PMD) | PMD Link Design Value = ≤ 0.06 ps/√km Maximum Individual Fiber = ≤ 0.1 ps/√km |
| Norm | ITU-T Recommendation G.652 (Tables A, B, C, and D) IEC Specifications 60793-2-50 Type B1.3 TIA/EIA 492-CAAB Telcordia Generic Requirements GR-20-CORE ISO 11801 OS2 |
| Fiber Curl | ≥ 4.0 m radius of curvature |
| Cladding Diameter | 125.0 ± 0.7 µm |
| Core-Clad Concentricity | ≤ 0.5 µm |
| Cladding Non-Circularity | ≤ 0.7% |
| Coating Diameter | 242 ± 5 µm |
| Coating-Cladding Concentricity | < 12 µm |
| Environmental Test | Test Condition | Induced Attenuation 1310 nm, 1550 nm & 1625 nm |
|---|---|---|
| Temperature Dependence | -60°C to +85°C | ≤ 0.05 |
| Temperature Humidity Cycling | -10°C to +85°C up to 98% RH | ≤ 0.05 |
| Water Immersion | 23°C ± 2°C | ≤ 0.05 |
| Heat Aging | 85°C ± 2°C | ≤ 0.05 |
| Operating Temperature Range | -60°C to +85°C |
| Proof Test | The entire fiber length is subjected to a tensile stress ≥ 100 kpsi (0.7 GPa). |
| Length | Fiber lengths available up to 63.0 km/spool. |
| Core Diameter | 8.2 µm |
| Numerical Aperture | 0.14 |
| Zero Dispersion Wavelength (λ0) | 1317 nm |
| Zero Dispersion Slope (S0) | 0.088 ps/(nm²*km) |
| Effective Group Index of Refraction | 1310 nm: 1.4676 1550 nm: 1.4682 |
| Fatigue Resistance Parameter (nd) | 20 |
| Coating Strip Force | Dry: 0.6 lbs (3N) Wet: 14 days room temperature: 0.6 lbs (3N) |
| Rayleigh Backscatter Coefficient (for 1 ns Pulse Width) | 1310 nm: -77 dB 1550 nm: -82 dB |
| Delivery time | 5-10 working days |
|---|---|
| Manufacturer | tde |
| Systems | tde - Fiber Optic Assemblies |
| Category | FO MPO/MTP® Premium |
| Mediaobjects | |
| Cable type | LWL Innenkabel |
| Fiber type | 09/125 µm OS2 |
| Number of fibers | 12 |
| Type | MPO |





