We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
FO Patch cord MPO/MPO Female 12G50/125µ OM3 LSOH, Type A, Length: xxx
Article ID
P-MP/MP50I12G3Axxx
FO Patch cord MPO/MPO Female 12G50/125µ OM3 LSOH, Type A, Length: xxx
FO trunk cable is preterminated with MPO/MTP® connectors on both ends. The patch cord is very slim and flexible. Each cable is marked with serial- and part nummbers.
| Cable | Round cable 3mm diameter, Loose tube construction, LSOH, Aqua |
| Connectot | MPO/MTP® Female Push Pull locking (aqua) |
| Configuration | Method A |
| Tests | Interferometer, Insertion Loss, Return Loss and Visual Final Inspection; all measured values are electronically archived |
| QS-Managementsystem ISO 9001, ISO 14001 and TL 9000 |
xxx - stands for the cable length in m (every length available)
FO Connector MPO/MTP® without pins tde class B for 50/125µ OM3 fiber
| Type | MPO/MTP® Female Push Pull Locking (aqua) |
| Ferrule | 12 Fiber MM Elite® ferrule, PPS |
| Boot colour | Black |
| Manufacturer | tde/US Conec |
| Fiber | Type | Wavelength | Insertion loss typ. | Insertion loss max. | Return loss min. |
|---|---|---|---|---|---|
|
50/125µ OM3
|
MPO/MTP®
|
850 nm
|
≤ 0.14 dB
|
0.25 dB
|
35 dB
|
FO Cables
| Standards | EN 50173-5 |
| IEC 60794-2-20 | |
| ISO/IEC 24764 | |
| Flame resistance | IEC 60332-1-2 |
| IEC 60332-2-2 | |
| IEC 60754-1 | |
| IEC 60754-2 | |
| IEC 61034 |
| Type | IVH12G50-OM3 |
| Loose tube | 12 coated fibers within PVC-core tube |
| Wall thickness PVC-tube | 0.20 mm – 0.25 mm |
| Fiber type | MM-OM3, 50/125µ, Corning ClearCurve OM3 |
| Strength members | Aramid yarn |
| Outer jacket | LSZH (Halogen free, low smoke, flame retardant thermoplastic compound) |
| Jacket color | Aqua, RAL 6027 |
| Identification | "t d e – IVH12G50-MPO-OM3 LSZH" and sequential meter marking + Lot number |
| Outer diameter cable | 3.0 ± 0.1 mm |
| Diameter PVC-core tube | 1.8 ± 0.1 mm |
| Max. tensile load | 300 N |
| Min. bending radius | 30 mm |
| Temperature range (storage, installation, operation) |
-20°C to +70°C |
Corning FO ClearCurve® 50/125µ OM3 multimode fiber
| Type | Corning ClearCurve® 50/125µ OM3 multimode fiber |
| Optimized Data Rate over Distance | 40/100 Gb/s über 140 m* 10 Gb/s over 300 m 1 Gb/s over 1000 m |
| Standard Compliance | ISO/IEC 11801: type OM3 fiber IEC 60793-2-10: type A1a.2 fiber TIA/EIA: 492AAAC-B ITU: ITU G651.1 |
|
* |
Distances specified in the 40G/100G per IEEE 802.3ba standard are 150m on OM4 and 100m on OM3; Corning fibers are manufactured to tighter dispersion specifications and thereby support the extended distances shown in the table (assuming cable attenuation ≤3.0 dB/km and same 1.0 dB of connector loss for OM3 that the standard requires for OM4). |
| Bandwidth | High Performance EMB* (MHz.km): 2000 at 850 nm only Legacy Performance EMB* (MHz.km): 1500 at 850 nm / 500 at 1300 nm |
| Attenuation | At 850 nm max. ≤ 2.3 dB/km At 1300 nm max. ≤ 0.6 dB/km |
| Macrobend Loss | Mandrel Radius (mm): 37.5 / 15 / 7.5 Number of Turns: 100 / 2 / 2 Induced Attenuation (dB) at 850 nm: ≤ 0.05 / ≤ 0.1 / ≤ 0.2 Induced Attenuation (dB) at 1300 nm: ≤ 0.15 / ≤ 0.3 / ≤ 0.5 |
| Numerical Aperture | 0.200 ± 0.015 |
| * | Ensured via miniEMBc, per TIA/EIA 455-220A and IEC 60793-1-49, for high performance laser-based systems (up to 10 Gb/s). |
| ** | OFL BW, per TIA/EIA 455-204 and IEC 60793-1-41, for legacy and LED-based systems (typically up to 100 Mb/s). |
| Core Diameter | 50.0 ± 2.5 µm |
| Cladding Diameter | 125.0 ± 1.0 µm |
| Core-Clad Concentricity | ≤ 1.5 µm |
| Cladding Non-Circularity | ≤ 1.0% |
| Core Non-Circularity | ≤ 5.0% |
| Coating Diameter | 242 ± 5 µm |
| Coating-Cladding Concentricity | < 12 µm |
| Enviromental Test | Test Condition | Induced Attenuation 850 nm & 1300 nm (dB/km) |
|---|---|---|
| Temperature Dependence | -60°C to +85°C | ≤ 0.10 |
| Temperature Humidity Cycling | -10°C to +85°C and 4% to 98% RH | ≤ 0.10 |
| Water Immersion | 23°C ± 2°C | ≤ 0.20 |
| Heat Aging | 85°C ± 2°C | ≤ 0.20 |
| Damp Heat | 85°C at 85% RH | ≤ 0.20 |
| Operating Temperature Range | -60°C to +85°C |
| Proof Test | The entire fiber length is subjected to a tensile stress ≥ 100 kpsi (0.7 GN/m²). |
| Length | Fiber lengths available up to 17.6 km/spool. |
| Refractive Index Difference | 1% |
| Effective Group Index of Refraction | 850 nm: 1.480 1300 nm: 1.479 |
| Fatigue Resistance Parameter (nd) | 20 |
| Coating Strip Force | Dry: 0.6 lbs (2.7N) Wet: 14 days in 23°C water soak: 0.6 lbs (2.7N) |
| Cromatic Dispersion | Zero Dispersion Wavelength (λ0): 1295 nm ≤ λ0 ≤ 1315 nm Zero Dispersion Slope (S0): ≤ 0.101 ps/(nm²*km) |
| Delivery time | 5-10 working days |
|---|---|
| Manufacturer | tde |
| Systems | tde - Fiber Optic Assemblies |
| Category | FO MPO/MTP® Premium |
| Mediaobjects | |
| Cable type | LWL Innenkabel |
| Fiber type | 50/125 µm OM3 |
| Number of fibers | 12 |
| Type | MPO |
We found other products you might like!





