The store will not work correctly when cookies are disabled.
JavaScript seems to be disabled in your browser.
For the best experience on our site, be sure to turn on Javascript in your browser.
We use cookies to make your experience better.
To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies.
Learn more .
Allow Cookies
FO-Patch cord MTRJ/SC AMP/tde 50/125µ OM2 Duplex MiniZip LSOH Length: xxxxx
Article ID
L-MT/SC50D-Mxxxxx
Delivery time
5-10 working days
FO-Patch cord MTRJ/SC AMP/tde 50/125µ OM2 Duplex MiniZip LSOH Length: xxxxx
FO MTRJ w/o pins duplex connector tde class C for 50 oder 62,5/125µ fiber
Type
MTRJ w/o pins
Ferrule
MT-Ferrule
Ferrule Hole
126 µ
Connector colour
Black
Boot colour
Beige
Manufacturer
tde
Optical performance
Fiber Type Wavelength Insertion loss typ. Insertion loss max. Return loss min.
50/125µ OM2
MTRJ
850 nm
≤ 0.35 dB
0.45 dB
20 dB
62.5/125µ OM1
MTRJ
850 nm
≤ 0.35 dB
0.45 dB
FO SC Duplex Connector tde class C for 50 or 62,5/125µ fiber
Connector Type
SC Duplex
Housing
Plastic, Beige
Ferrule
Zirconia Straight Split, Spring-loaded A xially
Ferrule H ole
126 µ
Mating Cycles
1.000
Operating Temperature
-40°C up to +75°C
Strain Relief to
150 N
Manufacturer
tde
Simplex / Duplex Clip
with Duplex Clip
Optical performance
Fiber Type Wavelength Insertion loss typ. Insertion loss max. Return loss min.
50/125µ OM2
SC
850 nm
≤ 0.25 dB
0.45 dB
30 dB
62.5/125µ OM1
SC
850 nm
≤ 0.25 dB
0.45 dB
FO Cables Cable Data
Type
IVH02G50 OM2
Fiber Amount
2
Fiber Type
MM-OM2, 50/125µ, Corning
Secondary Coating
600µ, easy strippable
Strength Members
Aramid yarns
Outer Jacket
LSOH (Halogen free, low smoke, flame retardant thermoplastic compound)
Jacket Colour
Orange
Outer Diameter
2x 1.8 (± 0.1mm)
Standard printing
“t d e – IVH02G50-1.8 LSZH” and sequential meter marking + Lot number
Apllications
Patchcords/ Pigtails
Mechanical/ Thermal Characteristics
Weight
12 kg/km
Operational tensile load
210 N
Bending radius
15 x outer diamter
Operating temperature
-5°C to + 60°C
Fire resistance
Pass (EN 50266, IEC 60332-3)
Halogen content
Free (EN 50267, IEC 60754)
Smoke density
Low (EN 50268, IEC 61034-1/2)
Special features
Characteristics
Fiber and aramid yarn free movable in the compound
Corning FO 50/125µ OM2 multimode fiber
Type
Corning 50/125µ OM2 multimode fiber
Manufacturer
Corning
Optical Specifications
Bandwidth
500 at 850 nm / 500 at 1300 nm
Attenuation
At 850 nm max. ≤ 2.5 dB/km At 1300 nm max. ≤ 0.8 dB/km
Numerical Aperture
0.200 ± 0.015
Dimensional Specifications
Core Diameter
50.0 ± 3.0 µm
Cladding Diameter
125.0 ± 2.0 µm
Core-Clad Concentricity
≤ 3.0 µm
Cladding Non-Circularity
< 2.0%
Core Non-Circularity
≤ 5.0%
Coating Diameter
245 ± 5 µm
Coating-Cladding Concentricity
< 12 µm
Environmental Specifications
Enviromental Test Test Condition Induced Attenuation 850 nm and 1300 nm (dB/km)
Temperature Dependence
-60°C to +85°C
≤ 0.20
Temperature Humidity Cycling
-10°C to +85°C and 4% to 98% RH
≤ 0.20
Operating Temperature Range
-60°C to +85°C
Mechanical Specifications
Proof Test
The entire fiber length is subjected to a tensile stress ≥ 100 kpsi (0.7 GN/m²).
Length
Fiber lengths available up to 8.8 km/spool.
Performance Characterizations
Refractive Index Difference
2%
Effective Group Index of Refraction
850 nm: 1.490 1300 nm: 1.486
Fatigue Resistance Parameter (nd)
20
Coating Strip Force
Dry: 0.6 lbs (2.7N) Wet: 14 days in 23°C water soak: 0.6 lbs (2.7N)
Cromatic Dispersion
Zero Dispersion Wavelength (λ0): 1300 nm ≤ λ0 ≤ 1320 nm Zero Dispersion Slope (S0): ≤ 0.101 ps/(nm²*km)
More Information
Delivery time
5-10 working days
Manufacturer
tde
Systems
tde - Fiber Optic Assemblies
Category
FO Patch Cords Duplex Standard
Mediaobjects
Cable type
LWL Patchkabel
Fiber type
50/125 µm OM2
Number of fibers
2
Type
MTRJ, SC
We found other products you might like!