The store will not work correctly when cookies are disabled.
JavaScript seems to be disabled in your browser.
For the best experience on our site, be sure to turn on Javascript in your browser.
We use cookies to make your experience better.
To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies.
Learn more .
Allow Cookies
FO-Patch cord SC/ST tde 62,5/125µ OM1 Simplex LSOH Length: xxxxx
Article ID
L-SC/ST62Sxxxxx
Delivery time
5-10 working days
FO-Patch cord SC/ST tde 62,5/125µ OM1 Simplex LSOH Length: xxxxx
FO SC Simplex Connector tde class C for 50 or 62,5/125µ fiber
Connector Type
SC Simplex
Housing
Plastic, Beige
Ferrule
Zirconia Straight Split, Spring-loaded A xially
Ferrule H ole
126 µ
Mating Cycles
1.000
Operating Temperature
-40°C up to +75°C
Strain Relief to
150 N
Manufacturer
tde
Optical performance
Fiber Type Wavelength Insertion loss typ. Insertion loss max. Return loss min.
50/125µ OM2
SC
850 nm
≤ 0.25 dB
0.45 dB
30 dB
62.5/125µ OM1
SC
850 nm
≤ 0.25 dB
0.45 dB
FO ST Connector tde class C for 50 or 62,5/125µ fiber
Connector Type
ST
Housing
Metal
Ferrule
Zirconia Straight Split
Ferrule H ole
126 µ
Mating Cycles
1.000
Operating Temperature
-40°C up to +75°C
Strain Relief to
150 N
Manufacturer
tde
Optical performance
Fiber Type Wavelength Insertion loss typ. Insertion loss max. Return loss min.
50/125µ OM2
ST
850 nm
≤ 0.25 dB
0.45 dB
30 dB
62.5/125µ OM1
ST
850 nm
≤ 0.25 dB
0.45 dB
FO Cables
Flame resistance
IEC 60332-3
IEC 60754
IEC 61034-1
IEC 61034-2
Cable construction
Tight buffer
1x 900µ coated fiber (free movable in the compound)
Fiber type
MM-OM1, 62.5/125µ, Corning
Strength members
Aramid yarn (free movable in the compound)
Outer jacket
LSZH (Halogen free, low smoke, flame retardant thermoplastic compound)
Jacket color
Orange, RAL 2003
Identification
"t d e – IVH01G62-2.4 LSZH" and sequential meter marking + Lot number
Physical properties
Outer diameter cable
2.4 ± 0.1 mm
Temperature range
-20°C to +70°C
Corning FO 62,5/125µ OM1 multimode fiber
Type
Corning 62.5/125µ OM1 multimode fiber
Manufacturer
Corning
Optical Specifications
Bandwidth
160/200 at 850 nm / 500 at 1300 nm
Attenuation
At 850 nm max. ≤ 3.0 dB/km At 1300 nm max. ≤ 0.7 dB/km
Numerical Aperture
0.275 ± 0.015
Dimensional Specifications
Core Diameter
62.5 ± 3.0 µm
Cladding Diameter
125.0 ± 2.0 µm
Core-Clad Concentricity
≤ 3.0 µm
Cladding Non-Circularity
< 2.0%
Core Non-Circularity
≤ 5.0%
Coating Diameter
245 ± 5 µm
Coating-Cladding Concentricity
< 12 µm
Environmental Specifications
Enviromental Test Test Condition Induced Attenuation 850 nm and 1300 nm (dB/km)
Temperature Dependence
-60°C to +85°C
≤ 0.20
Temperature Humidity Cycling
-10°C to +85°C and 4% to 98% RH
≤ 0.20
Operating Temperature Range
-60°C to +85°C
Mechanical Specifications
Proof Test
The entire fiber length is subjected to a tensile stress ≥ 100 kpsi (0.7 GN/m²).
Length
Fiber lengths available up to 17.6 km/spool.
Performance Characterizations
Refractive Index Difference
2%
Effective Group Index of Refraction
850 nm: 1.496 1300 nm: 1.491
Fatigue Resistance Parameter (nd)
20
Coating Strip Force
Dry: 0.6 lbs (2.7N) Wet: 14 days in 23°C water soak: 0.6 lbs (2.7N)
Cromatic Dispersion
Zero Dispersion Wavelength (λ0): 1332 nm ≤ λ0 ≤ 1354 nm Zero Dispersion Slope (S0): ≤ 0.097 ps/(nm²*km)
More Information
Delivery time
5-10 working days
Manufacturer
tde
Systems
tde - Fiber Optic Assemblies
Category
FO Patch Cords Simplex Standard
Mediaobjects
Cable type
LWL Patchkabel
Fiber type
62,5/125 µm OM1
Number of fibers
1
Type
SC, ST
We found other products you might like!