We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
FO Push-Pull Tab Housing Kit for MPO/MTP® Connector
Article ID
L-MP-HD
The Push-Pull Tabs greatly simplify the use of MPO connectivity when manual access to the release slider and rear portion of the connector is restricted. This novel accessory for the expanding MTP® brand product family enables easy insertion and extraction of MTP® brand plugs in dense applications by providing a flexible extension tab which can be used to extract as well as insert the plug into the adapter port.
It can be installed in the factory or in the field after cable assemblies are produced.
| Type | Push-Pull Tab Housing Kit incl. unlocking help |
| Color | Black |
| Length Push-Pull Tab | 32 mm |
| Length Push-Pull Tab incl. housing | 50 mm |
| Manufacturer | US Conec |
| Delivery time | 5-10 working days |
|---|---|
| Manufacturer | tde |
| Systems | FO Components |
| Category | FO MPO/MTP® Standard |
| Mediaobjects | |
| Type | MPO |
