We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
FO Tactical Cable for indoor and outdoor applications 4G50/125µ OM4, 5,5mm
Article ID
L-A-V(ZN)11Y04G50-OM4-5,5
- Flexible cable for moved application indoor and outdoor
- Indoor cable for the installation in cable ducts and in tubes and also suitable for interconnections in harsh industrial environments
- Good installation through ripcords to open the jackets
- For direct connector assembly
- Ruggedized for industrial application, chemical resistance, abrasion resistance and crush resistance
- Not suitable for underground laying (direct buried)
| Cable core | Tight buffered fibre TB900L, outer diameter 0.9 mm, with bend insensitive OM4 fibres |
| Core colours in one layer: red, green, blue and yellow | |
| Stranding | Tight buffered fibres TB900L stranded around a central strength member (FRP). |
| Strain relief elements | Strain relief elements (aramid), wrapped with additional compression relief elements |
| Outer jacket | Polyurethane (TPE-U), wall thickness approx. 1.2 mm |
| Outer diameter approx. 5.5 mm | |
| Colour: black | |
| Application/Installation | Flexible cable for moved application indoor and outdoor |
| FO - cable for harsh industrial environment, with abrasion-resistant PUR - jacket |
| Max. tensile force acc. IEC 60794-1-2 E1, short term / long-term | max. 2500 N / max. 1500 N |
|
Min. bending radius during assembly (static), |
10 x outside diameter |
|
Min. bending radius in moved application (dynamic), |
15 x outside diameter |
| Max. crush resistance acc. IEC 60794-1-2 E3, short term / long-term | max. 8000 N/dm / max. 4000 N/dm |
| Impact resistance acc. to IEC 60794-1-2, method E4 | 3 Impacts, 1.5 |
| Cable weight | approx. 28.5 kg/km |
| Transport and storage | -55°C to +85°C |
| Installation | -20°C to +60°C |
| Operation | -55°C to +85°C |
| Chemical characteristics | Very good resistance to oil, petrol, acid and leach |
| UV-resistance of the outer-jacket | |
| Standardisation | IEC 60794-2 |
| Cable is flame-retardant | acc. to IEC 60332-1-2 |
| Halogen-free | acc. to IEC 60754-1 |
| Acidity of the combustion gases | acc. to IEC 60754-2 |
| Delivery time | 5-10 working days |
|---|---|
| Manufacturer | tde |
| Systems | tde - Mil-Tac Cable |
| Category | FO Cables |
| Mediaobjects | |
| Fiber type | 50/125 µm OM4 |
| Number of fibers | 4 |
