We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
FO Universal Cable 12x E2000/12x E2000 12G50/125µ OM3 LSHF, Length: xxxx
Article ID
P-E2/E2-50B12G3-xxxx
FO Universal Cable 12x E2000/12x E2000 12G50/125µ OM3 LSHF, Length: xxxx
FO 2x E2000 connector tde class B for 50/125µ OM3 fiber
| Type | E2000 |
| Ferrule | Ceramic |
| Ferrule Hole | 126 µ |
| Connector colour | Beige |
| Lever colour | Aqua |
| Boot colour | Black |
| Manufacturer | RDM |
| Fiber | Type | Wavelength | Insertion loss typ. | Insertion loss max. | Return loss min. |
|---|---|---|---|---|---|
| 50/125µ OM3 | E2000 | 850 nm | ≤ 0.20 dB | 0.35 dB | 30 dB |
FO Fan-Out for Universal Cable, 6-12x 2mm elements for 1 fiber connector
| Fan-out length | 50 mm |
| Ø Fan-out | 16 mm |
| Ø Single unit | 1.7 - 2 mm |
| Single unit length | 78 ± 5 cm (not stepped) |
FO Cables
| Temperature range | Storage -25 to +70°C, IEC 60794-1-22 F1 |
| Pulling in -10 to +50°C | |
| Operation -25 to +60°C | |
| Tensile performance | IEC 60794-1-21 E1 |
| Crush resistance | IEC 60794-1-21 E3 |
| Impact | IEC 60794-1-21 E4 |
| Repeated bending | IEC 60794-1-21 E6 |
| Torsion | IEC 60794-1-21 E7 |
| Bend | IEC 60794-1-21 E11 |
| Water penetration | IEC 60794-1-22 F5 |
|
Sheath colour |
green, similar to RAL 6016 |
| Zero halogen, non corrosive gases | IEC 60754-1/-2, EN 60754-1/-2, VDE 0482-754-1/-2 |
| Flame propagation | IEC 60332-1-2, EN 60332-1-2, VDE 0482-332-1-2 |
| Flame spread | IEC 60332-3-24, EN 50266-2-4, VDE 0482-266-2-4 |
| Smoke density | IEC 61034-1/-2, EN 61034-1/-2, VDE 0482-1034-1/-2 |
| Reaction to fire (Euroclasses) | EN 13501-6: Dca-s2,d1,a1 |
| Cabletype | Universal U-DQ(ZN)BH for indoor and outdoor use |
| non metallic, dry interstices, rodent protection, flame retardant, in accordance with IEC 60332.1 and IEC 60332.3 C | |
| Fibertype | Corning G50/125 OM3 |
| No. of fibers | 12 |
| Loose tube | 1 |
| Sheath ø | 7.6 mm |
| Weight | 68 kg/km |
| Bending radius | 115 mm |
| Tensile load | 1500 N |
| Crush resistance | 3000 N continuous |
| 5000 N short term | |
| Fire load | 275 kWh/km |
| 990 MJ/km |
| Tolerances for lengths up to 40m | ± 100 cm |
| Tolerances for lengths up to 100m | ± 100 cm |
| Tolerances for lengths from 100m | ± 2% |
FO bend optimized G50/125/250 OM3 fiber
|
Attenuation typical (cabled) |
850 nm: 2.5 / 1300 nm: 0.5 dB/km |
|
Attenuation maximum (cabled) |
850 nm: 2.7 / 1300 nm: 0.7 dB/km |
|
OFL bandwidth as per TIA/EIA 455-204 and IEC 60793-1-41 |
850 nm: 3500 / 1300 nm: 500 MHz x km |
|
High-Performance EMB bandwidth as per TIA/EIA 455-220A and IEC 60793-1-49 |
850 nm: 4700 / 1300 nm: 4700 MHz x km |
| Refractive Index | 850 nm: 1.480 / 1300 nm: 1.479 |
|
Bending radius |
No. of windings (turns) |
Max. induced attenuation |
|
| 37.5 mm | 100 | 850 nm: ≤ 0.05 / 1300 nm: ≤ 0.15 dB/km | |
| 15 mm | 2 | 850 nm: ≤ 0.1 / 1300 nm: ≤ 0.3 dB/km | |
| 7.5 mm | 2 | 850 nm: ≤ 0.2 / 1300 nm: ≤ 0.5 dB/km |
|
Numerical Aperture |
0.200 +/- 0.015 |
| Core Ø | 50.0 +/- 2.5 µm |
| Maximum Core Non-Circularity | 5 % |
| Cladding Ø | 125.0 +/- 1.0 µm |
| Maximum Cladding Non-Circularity | 1.0 % |
| Maximum Cladding/Core Concentricity Error | 1.5 µm |
| Maximum Coating Concentricity Error | 12 µm |
| Coating Ø | 242 +/- 5 µm |
| Test load | 100 kpsi |
| Delivery time | 5-10 working days |
|---|---|
| Manufacturer | tde |
| Systems | tde - Fiber Optic Assemblies |
| Category | FO Trunk Cables Premium |
| Mediaobjects | |
| Cable type | LWL Universalkabel |
| Fiber type | 50/125 µm OM3 |
| Number of fibers | 12 |
| Type | E2000 |
We found other products you might like!




