We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
FO Universal Cable 144E09/125µm OS2 6kN with non-metallic rodent protection
Features
• Robust, non metallic fibre optic outdoor and indoor cable with stranded loose tubes.
• High crush resistance for high transmission reliability.
• Easy handling due to cable construction with dry interstices.
• Non metallic rodent protection.
• The two coloured ripcords are easy to identify and enable the safe opening of the cable sheath.
• Flame retardant halogen-free FR/LS0H sheath.
Application
• LAN backbone, access and riser zone.
• Connection cable between the building distributors and/or floor distributors.
• Suitable for laying in cable trays, ducts and vertical shafts.
• Can also be spliced in all FO distributors and joints.
| Temperature range | Storage -25 to +70°C, IEC 60794-1-22 F1 |
| Pulling in -10 to +50°C | |
| Operation -25 to +60°C | |
| Tensile performance | IEC 60794-1-21 E1 |
| Crush resistance | IEC 60794-1-21 E3 |
| Impact | IEC 60794-1-21 E4 |
| Repeated bending | IEC 60794-1-21 E6 |
| Torsion | IEC 60794-1-21 E7 |
| Bend | IEC 60794-1-21 E11 |
| Water penetration | IEC 60794-1-22 F5 |
|
Sheath colour |
green, similar to RAL 6016 |
| Zero halogen, no corrosive gases | IEC 60754-1/-2, EN 60754-1/-2, VDE 0482-754-1/-2 |
| Flame propagation | IEC 60332-1-2, EN 60332-1-2, VDE 0482-332-1-2 |
| Flame spread | IEC 60332-3-24, EN 50266-2-4, VDE 0482-266-2-4 |
| Smoke density | IEC 61034-1/-2, EN 61034-1/-2 (EN 50268-1/-2), VDE 0482-1034-1/-2 (VDE 0482-268-1/-2) |
| Reaction to fire (Euroclasses) | EN 13501-6: Eca |
| Cabletype |
Universal U-DQ(ZN)BH for indoor and outdoor use |
|
non metallic, dry interstices, rodent protection, flame retardant, in accordance with IEC 60332.1 and IEC 60332.3 C |
|
| Fibertype |
Corning E9/125 G.652.D |
| No. of fibers | 144 |
| Loose tube | 12 |
| Sheath ø | 16.3 mm |
| Weight | 272 kg/km |
| Bending radius | 245 mm |
| Tensile load | 6000 N |
| Crush resistance | 3000 N continuous |
| 5000 N short term | |
| Fire load | 1075 kWh/km |
| 3870 MJ/km |
| Tolerances for lengths up to 40m | ± 100 cm |
| Tolerances for lengths up to 100m | ± 100 cm |
| Tolerances for lengths from 100m | ± 2% |
FO E9/125/250 G.652.D OS2 fiber
|
Maximum attenuation (cabled) |
1310 nm: 0.34 / 1383 nm: 0.34* dB/km (*post hydrogen aging performance) |
|
Maximum Chromatic Dispersion |
3.5 ps/(nm x km) |
|
Zero Dispersion Wavelength λ0 |
1304 ≤λ0≤ 1324 nm |
|
Maximim Zero Dispersion Slope So |
0.092 ps/(nm² x km) |
| Mode-Filed Diameter | 9.2 +/- 0,4 µm |
|
Maximum Cable Cut-off Wavelength λCC |
1260 nm |
| PDM Link Design Value | ≤ 0.04 ps/√km |
| Max. individual fibre PMD | ≤ 0.1 ps/√km |
| Max. individual cable PMD | ≤ 0.2 ps/√km |
| Refractive Index | 1.4676 |
| Cladding diameter | 125.0 +/- 1.0 µm |
| Maximum Core/Cladding Concentricity Error | 0.5 µm |
| Maximum Cladding Non-Circularity | 0.7 % |
| Coating diameter |
245 +/-5 µm |
| Maximum Cladding/Coating Concentricity Error | 12 µm |
| Operating temperature range | -60 to +85°C |
| Test load | 100 kpsi |
| Delivery time | 5-10 working days |
|---|---|
| Manufacturer | tde |
| Systems | tde - FO Universal cables |
| Category | FO Cables |
| Mediaobjects | |
| Cable type | LWL Universalkabel |
| Fiber type | 09/125 µm OS2 |
| Number of fibers | 144 |


