We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
FO Universal Cable 24x SC/24x SC 24E9/125µ OS2 LSHF, Length: xxxx
Article ID
L-SC/SC09B24Exxxx
FO Universal Cable 24x SC/24x SC 24E9/125µ OS2 LSHF, Length: xxxx
FO SC PC Simplex Connector tde class C for 09/125µ fiber
| Connector Type | SC PC Simplex |
| Housing | Plastic, Blue |
| Ferrule | Zirconia Straight Split, Spring-loaded Axially |
| Ferrule Hole | 125.5 µ |
| Ferrule Concentricity | ≤ 0.6 µ |
| Mating Cycles | 500 |
| Operating Temperature | -40°C up to +75°C |
| Strain Relief to | 150 N |
| Manufacturer | tde |
| Fiber | Type | Wavelength | Insertion loss typ. | Insertion loss max. | Return loss min. |
|---|---|---|---|---|---|
| 9/125µ OS2 | SC | 1550 nm | ≤ 0.20 dB | 0.45 dB | 45 dB |
FO Fan-Out for Universal Cable, 12-24x 2mm elements for 1 fiber connector
| Fan-out length | 50 mm |
| Ø Fan-out | 16 mm |
| Ø Single unit | 1.7 - 2 mm |
| Single unit length |
78 ± 5 cm (not stepped) |
FO Cables
| Temperature range | Storage -25 to +70°C, IEC 60794-1-22 F1 |
| Pulling in -10 to +50°C | |
| Operation -25 to +60°C | |
| Tensile performance | IEC 60794-1-21 E1 |
| Crush resistance |
IEC 60794-1-21 E3 |
| Impact | IEC 60794-1-21 E4 |
| Repeated bending | IEC 60794-1-21 E6 |
| Torsion | IEC 60794-1-21 E7 |
| Bend | IEC 60794-1-21 E11 |
| Water penetration | IEC 60794-1-22 F5 |
|
Sheath colour |
green, similar to RAL 6016 |
| Zero halogen, no corrosive gases | IEC 60754-1/-2, EN 60754-1/-2, VDE 0482-754-1/-2 |
| Flame propagation | IEC 60332-1-2, EN 60332-1-2, VDE 0482-332-1-2 |
| Flame spread | IEC 60332-3-24, EN 50266-2-4, VDE 0482-266-2-4 |
| Reaction to fire (Euroclasses) | cIEC 61034-1/-2, EN 61034-1/-2, VDE 0482-1034-1/-2 |
| Reaction to fire (Euroclasses) | EN 13501-6: Dca |
| Cabletype | Universal U-DQ(ZN)BH for indoor and outdoor use |
| non metallic, dry interstices, rodent protection, flame retardant, in accordance with IEC 60332.1 and IEC 60332.3 C | |
| Fibertype | E9/125 G.652.D |
| No. of fibers | 24 |
| Loose tube | 1 |
| Sheath ø | 8.2 mm |
| Weight | 72 kg/km |
| Bending radius | 125 mm |
| Tensile load short term | 3,500 N |
| Tensile load continuous | 1.500 N |
| Crush resistance short term | 5.000 N |
| Crush resistance continuous | 3.000 N |
| Fire load | 336 kWh/km |
| 1210 MJ/km |
| Tolerances for lengths up to 40m | ± 100 cm |
| Tolerances for lengths up to 100m | ± 100 cm |
| Tolerances for lengths from 100m | ± 2% |
FO E9/125/250 G.652.D OS2 fiber
|
Maximum attenuation (cabled) |
1310 nm: 0.34 / 1383 nm: 0.34* dB/km (*post hydrogen aging performance) |
|
Maximum Chromatic Dispersion |
3.5 ps/(nm x km) |
|
Zero Dispersion Wavelength λ0 |
1304 ≤λ0≤ 1324 nm |
|
Maximim Zero Dispersion Slope So |
0.092 ps/(nm² x km) |
| Mode-Filed Diameter | 9.2 +/- 0,4 µm |
|
Maximum Cable Cut-off Wavelength λCC |
1260 nm |
| PDM Link Design Value | ≤ 0.04 ps/√km |
| Max. individual fibre PMD | ≤ 0.1 ps/√km |
| Max. individual cable PMD | ≤ 0.2 ps/√km |
| Refractive Index | 1.4676 |
| Cladding diameter | 125.0 +/- 1.0 µm |
| Maximum Core/Cladding Concentricity Error | 0.5 µm |
| Maximum Cladding Non-Circularity | 0.7 % |
| Coating diameter |
245 +/-5 µm |
| Maximum Cladding/Coating Concentricity Error | 12 µm |
| Operating temperature range | -60 to +85°C |
| Test load | 100 kpsi |
| Delivery time | 5-10 working days |
|---|---|
| Manufacturer | tde |
| Systems | tde - Fiber Optic Assemblies |
| Category | FO Trunk Cables Standard |
| Mediaobjects | |
| Cable type | LWL Universalkabel |
| Fiber type | 09/125 µm OS2 |
| Number of fibers | 24 |
| Type | SC |
We found other products you might like!




