We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
FO Universal Cable 72x E2000/72x E2000 72G62,5/125µ OM1 LSHF, Length: xxxx
Article ID
L-E2/E2-62B72Gxxxx
FO Universal Cable 72x E2000/72x E2000 72G62,5/125µ OM1 LSHF, Length: xxxx
FO E2000 connector tde class C for 50 or 62,5/125µ fiber
| Type | E2000 |
| Ferrule | Ceramic |
| Ferrule Hole | 126 µ |
| Connector colour | Beige |
| Lever colour | Black |
| Boot colour | Black |
| Manufacturer | RDM |
| Fiber | Type | Wavelength | Insertion loss typ. | Insertion loss max. | Return loss min. |
|---|---|---|---|---|---|
| 50/125µ OM2 | E2000 | 850 nm | ≤ 0.25 dB | 0.45 dB | 30 dB |
| 62.5/125µ OM1 | E2000 | 850 nm | ≤ 0.25 dB | 0.45 dB |
FO Fan-Out for Universal Cable, 72x 2mm elements for 1 fiber connector, xx = SM or MM
| Fan-out head | 155 mm |
| Longest Fiber | 1030 mm |
| Shortest fiber | 530 mm |
| Parallel fibers | 72 |
| Max. Ø allocation | 51 mm |
| Wide of the panel inclusion | 41 mm |
| Max. panel thickness for inclusion | 2 mm |
FO Cables
| Temperature range | Storage -25 to +70°C, IEC 60794-1-2 F1 |
| Pulling in -10 to +50°C | |
| Operation -25 to +60°C | |
| Tensile performance | IEC 60794-1-2 E1 |
| Crush resistance | IEC 60794-1-2 E3 |
| Impact | IEC 60794-1-2 E4 |
| Repeated bending | IEC 60794-1-2 E6 |
| Torsion | IEC 60794-1-2 E7 |
| Bend | IEC 60794-1-2 E11 |
| Water penetration | IEC 60794-1-2 F5 |
|
Sheath colour |
green, similar to RAL 6016 |
| Zero halogen, non corrosive gases | IEC 60754-1/-2, EN 50267-2-1/-2-2, VDE 0482-267-2-1/-2-2 |
| Flame retardant | IEC 60332-1-2, EN 60332-1-2, VDE 0482-332-1-2 |
| Fire resistant (no flame propagation) | IEC 60332.3 C, EN 50266-2-4, VDE 0482-266-2-4 |
| Minimum smoke emission | IEC 61034-1/-2, EN 61034-1/-2 (EN 50268-1/-2), VDE 0482-1034-1/-2 (VDE 0482-268-1/-2) |
| Cabletype | Universal U-DQ(ZN)BH for indoor and outdoor use |
| non metallic, dry interstices, rodent protection, flame retardant, in accordance with IEC 60332.1 and IEC 60332.3 C | |
| Fibertype | Corning G62.5/125 OM1 |
| No. of fibers | 72 |
| Loose tube | 6 |
| Sheath ø | 12.2 mm |
| Weight | 164 kg/km |
| Bending radius | 185 mm |
| Tensile load | 6000 N |
| Crush resistance | 3000 N continuous |
| 5000 N short term | |
| Fire load | 681 kWh/km |
| 2452 MJ/km |
| Tolerances for lengths up to 40m | ± 100 cm |
| Tolerances for lengths up to 100m | ± 100 cm |
| Tolerances for lengths from 100m | ± 2% |
FO bend optimized G62.5/125/250 OM1 fiber
|
Attenuation typical (cabled) |
850 nm: 2.8 / 1300 nm: 0.6 dB/km |
|
Attenuation maximum (cabled) |
850 nm: 3.0 / 1300 nm: 0.7 dB/km |
|
OFL bandwidth as per TIA/EIA 455-204 and IEC 60793-1-41 |
850 nm: 200 / 1300 nm: 600 MHz x km |
|
High-Performance EMB bandwidth as per TIA/EIA 455-220A and IEC 60793-1-49 |
850 nm: 220 MHz x km |
| Refractive Index | 850 nm: 1.496 / 1300 nm: 1.491 |
|
Numerical Aperture |
0.275 +/- 0.015 |
| Core Ø | 62.5 +/- 2.5 µm |
| Maximum Core Non-Circularity | 5 % |
| Cladding Ø | 125.0 +/- 2.0 µm |
| Maximum Cladding Non-Circularity | 1.0 % |
| Maximum Cladding/Core Concentricity Error | 1.5 µm |
| Maximum Coating Concentricity Error | 12 µm |
| Coating Ø | 245 +/- 5 µm |
| Test load | 100 kpsi |
| Delivery time | 5-10 working days |
|---|---|
| Manufacturer | tde |
| Systems | tde - Fiber Optic Assemblies |
| Category | FO Trunk Cables Standard |
| Mediaobjects | |
| Cable type | LWL Universalkabel |
| Fiber type | 62,5/125 µm OM1 |
| Number of fibers | 72 |
| Type | E2000 |
We found other products you might like!




