We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
FO Universal Cable 8G62,5/125µm OM1 1.5kN with non-metallic rodent protection
Features
• Robust, non metallic fibre optic outdoor and indoor cable with stranded loose tubes.
• High crush resistance for high transmission reliability.
• Easy handling due to cable construction with dry interstices.
• Non metallic rodent protection.
• The two coloured ripcords are easy to identify and enable the safe opening of the cable sheath.
• Flame retardant halogen-free FR/LS0H sheath.
Application
• LAN backbone, access and riser zone.
• Connection cable between the building distributors and/or floor distributors.
• Suitable for laying in cable trays, ducts and vertical shafts.
• Can also be spliced in all FO distributors and joints.
| Temperature range | Storage -25 to +70°C, IEC 60794-1-2 F1 |
| Pulling in -10 to +50°C | |
| Operation -25 to +60°C | |
| Tensile performance | IEC 60794-1-2 E1 |
| Crush resistance | IEC 60794-1-2 E3 |
| Impact | IEC 60794-1-2 E4 |
| Repeated bending | IEC 60794-1-2 E6 |
| Torsion | IEC 60794-1-2 E7 |
| Bend | IEC 60794-1-2 E11 |
| Water penetration | IEC 60794-1-2 F5 |
|
Sheath colour |
green, similar to RAL 6016 |
| Zero halogen, non corrosive gases | IEC 60754-1/-2, EN 60754-1/-2, VDE 0482-754-1/-2 |
| Flame propagation | IEC 60332-1-2, EN 60332-1-2, VDE 0482-332-1-2 |
| Flame spread | IEC 60332-3-24, EN 50266-2-4, VDE 0482-266-2-4 |
| Smoke density | IEC 61034-1/-2, EN 61034-1/-2, VDE 0482-1034-1/-2 |
| Reaction to fire (Euroclasses) | EN 13501-6: Dca-s2,d1,a1 |
| Cabletype | Universal U-DQ(ZN)BH for indoor and outdoor use |
| non metallic, dry interstices, rodent protection, flame retardant, in accordance with IEC 60332.1 and IEC 60332.3 C | |
| Fibertype | Corning G62.5/125 OM1 |
| No. of fibers | 8 |
| Loose tube | 1 |
| Sheath ø | 7.6 mm |
| Weight | 68 kg/km |
| Bending radius | 115 mm |
| Tensile load | 1500 N |
| Crush resistance | 3000 N continuous |
| 5000 N short term | |
| Fire load | 275 kWh/km |
| 990 MJ/km |
| Tolerances for lengths up to 40m | ± 100 cm |
| Tolerances for lengths up to 100m | ± 100 cm |
| Tolerances for lengths from 100m | ± 2% |
FO bend optimized G62.5/125/250 OM1 fiber
|
Attenuation typical (cabled) |
850 nm: 2.8 / 1300 nm: 0.6 dB/km |
|
Attenuation maximum (cabled) |
850 nm: 3.0 / 1300 nm: 0.7 dB/km |
|
OFL bandwidth as per TIA/EIA 455-204 and IEC 60793-1-41 |
850 nm: 200 / 1300 nm: 600 MHz x km |
|
High-Performance EMB bandwidth as per TIA/EIA 455-220A and IEC 60793-1-49 |
850 nm: 220 MHz x km |
| Refractive Index | 850 nm: 1.496 / 1300 nm: 1.491 |
|
Numerical Aperture |
0.275 +/- 0.015 |
| Core Ø | 62.5 +/- 2.5 µm |
| Maximum Core Non-Circularity | 5 % |
| Cladding Ø | 125.0 +/- 2.0 µm |
| Maximum Cladding Non-Circularity | 1.0 % |
| Maximum Cladding/Core Concentricity Error | 1.5 µm |
| Maximum Coating Concentricity Error | 12 µm |
| Coating Ø | 245 +/- 5 µm |
| Test load | 100 kpsi |
| Delivery time | 5-10 working days |
|---|---|
| Manufacturer | tde |
| Systems | tde - FO Universal cables |
| Category | FO Cables |
| Mediaobjects | |
| Cable type | LWL Universalkabel |
| Fiber type | 62,5/125 µm OM1 |
| Number of fibers | 8 |



