We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
For Dell OptiPlex™ 7040/7050 & Wyse 7040/7050: 1000Base-X Open SFP Slot
Article ID
NM2-GXE-2230-SFP-01
Lantronix M.2 Gigabit Ethernet Fiber Network Interface Card (NIC) provides a fiber optic interface for the Dell OptiPlex™ 7040 and 7050 Micro PCs and the Wyse 7040/7050 Series thin clients. The NM2-GXE-2230-xx-01 Series consists of a M.2 NIC that installs into the OptiPlex Micro PC’s M.2 “A or E keyed” interface, a fiber optic adapter that installs into the OptiPlex Micro PC’s Option port, and a 20-pin Flat Flex Cable (FFC) that connects the NIC to the fiber adapter. The fiber optic adapter is available with either a 1000Base-SX LC optic or open SFP (SFP module sold separately).
Features
- PCI Express M.2 compliant
- A + E keyed M.2 interface
- Full duplex
- Flow control
- Wake on LAN (WOL)
- Smart Load Balancing (SLB)
- TCP Segmentation Offload (TSO)
- Message Signaled Interrupts (MSI)
- Extended Message-Signaled Interrupts (MSI-X)
- LACP support (Teaming)
- IPv6 Capable
- Supports UEFI
- Supports PXE boot
- Jumbo frame support 9014 bytes
- 1000Base-SX multimode LC fiber connector or open SFP interface
- IEEE 802.3-2012
- M.2 – ‘2230-D4-A-E’
- 1000 Mbps (full duplex only)
- 9014 bytes
- LINK/ACT
- ON = Link
- Flashing = Activity
- M.2 NIC
- 2230-D4-A-E
- Width: 0.87” [22 mm]
- Depth: 1.18” [30 mm]
- Height: 0.12” [3.08 mm]
- Fiber Interface)
- Width: 1.65” [42 mm]
- Depth: 2.05” [52 mm]
- Height: 0.51” [13 mm]
- FFC Cable
- Length: 2.99” [76 mm]
- Windows 10, 8, 8.1, and 7 (32/64 bit); Linux
- LC: 250mA @ 3.3V (0.8 Watts typical)
- SFP: 120mA @ 3.3V (0.4 Watts typical without SFP module)
- M.2 interface connector: 3.3V (Refer to table 41 of M.2 Specification)
- Operating: 0°C to +45°C
- Storage: -40°C to 85°C
- Humidity: 5% to 95% (non-condensing)
- Altitude: 0 – 10,000 ft.
- 0.1 lbs. [0.05 kg]
- CE Mark; Emissions: EN55032, FCC Part 15 Class A; Immunity: EN55024
- Lifetime
Standards
Bus Slot
Data Rate
Max Frame Size
Status LEDs
Dimensions
Software Support
Power Consumption
Power Source
Environment
Weight
Certifications
Warranty
| Delivery time | 5-10 working days |
|---|---|
| Systems | Lantronix / Transition Networks |
| Category | NICs |
| Mediaobjects |
