We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
HD - FO Patch cord LC APC HD/ LC APC HD Duplex Uniboot Mini 9/125µ, FRNC, OS2, Crossover, Length: xx in m
            Article ID
        
P-TLCA/TLCA09DRMxx
HD - FO Patch cord LC APC HD/ LC APC HD Duplex Uniboot Mini 9/125µ, FRNC, OS2, Crossover, Length: xx in m
FO LC APC HD Duplex Connector tde class B for 9/125µ OS2 Fiber
| Connector Type | LC APC HD Duplex Uniboot | 
| Housing | Plastic, Green with an integrated belt release (Push-Pull), 60mm | 
| Ferrule | Zirkonia Staight Split, Spring-loaded Axially | 
| Ferrule Hole | 127 µm | 
| Mating Cycles | 1.000 | 
| Operating Temperature | -40°C up to +75°C | 
| Strain Relief to | 100 N | 
| Manufacturer | tde | 
| Simplex/Duplex clip | Uniboot Duplex Housing | 
| Fiber | Type | Wavelength | Insertion loss typ. | Insertion loss max. | Return loss min. | 
|---|---|---|---|---|---|
| 9/125µ OS2 | LC APC HD | 1550 nm | < 0.10 dB | 0.25 dB | 75 dB | 
FO Cables
| Flame resistance | IEC 60332-3 | 
| IEC 60754 | |
| IEC 61034-1 | |
| IEC 61034-2 | 
| Type | DVH02E09X-2.0 | 
| Tight buffer | 2x 600µ coated fibers (free movable in the compound) | 
| Fiber type | Corning Ultra G652.D / G657.A1 | 
| Strength members | Aramid yarn (free movable in the compound) | 
| Outer jacket | LSZH (Halogen free, low smoke, flame retardant thermoplastic compound) | 
| Jacket color | Yellow, RAL 1021 | 
| Identification | "I-V(ZN)H 2E G652.D / G657.A1 2,0mm" and sequential meter marking + Lot number | 
| Outer diameter cable | 2.0 ± 0.1 mm | 
| Maximum tensile load, short term | 500 N | 
| Maximum tensile load, long term | 300 N | 
| Min. Bending radius, unloaded | 20 mm | 
| Min. Bending radius, loaded | 40 mm | 
| Temperature range (operation) | -5°C to +60°C | 
Corning FO Ultra SMF-28® 09/125µ OS2 singlemode fiber
| Type | Corning Ultra SMF-28® 09/125µ OS2 singlemode fiber | 
| Maximum Attenuation | At 1310 nm max. 0.32 dB/km At 1383 nm max. 0.32 dB/km At 1490 nm max. 0.21 dB/km At 1550 nm max. 0.18 dB/km At 1625 nm max. 0.20 dB/km | 
| Attenuation vs. Wavelength | Range: 1285 - 1330 mm; Ref. λ: 1310 nm; Max. α Difference: 0.03 dB/km Range: 1525 - 1575 mm; Ref. λ: 1550 nm; Max. α Difference: 0.02 dB/km | 
| Macrobend Loss | Mandrel Radius: 10mm; Number of Turns: 1; Wavelength: 1550nm; Induced Attenuation: ≤ 0.50 dB Mandrel Radius: 10mm; Number of Turns: 1; Wavelength: 1625nm; Induced Attenuation: ≤ 1.5 dB Mandrel Radius: 15mm; Number of Turns: 10; Wavelength: 1550nm; Induced Attenuation: ≤ 0.05 dB Mandrel Radius: 15mm; Number of Turns: 10; Wavelength: 1625nm; Induced Attenuation: ≤ 0.30 dB Mandrel Radius: 25mm; Number of Turns: 100; Wavelength: 1310nm, 1550nm, 1625nm; Induced Attenuation: ≤ 0.01 dB | 
| Point Discontinuity | Wavelength: 1310 nm; Point Discontinuity: ≤ 0.05 dB Wavelength: 1550 nm; Point Discontinuity: ≤ 0.05 dB | 
| Cable Cutoff Wavelength (λccf) | λccf ≤ 1260 nm | 
| Mode-Field Diameter | At 1310 nm = 9.2 ± 0.4 µm At 1550 nm = 10.4 ± 0.5 µm | 
| Dispersion | At 1550 nm = ≤ 18.0 [ps/(nm*km)] At 1625 nm = ≤ 22.0 [ps/(nm*km)] | 
| Zero Dispersion Wavelength (λ0): 1304 nm ≤ λ0 ≤ 1324 nm Zero Dispersion Slope (S0): ≤ 0.092 ps/(nm² *km) | |
| Polarization Mode Dispersion (PMD) | PMD Link Design Value = ≤ 0.04 ps/√km Maximum Individual Fiber = ≤ 0.1 ps/√km | 
| Fiber Curl | ≥ 4.0 m radius of curvature | 
| Cladding Diameter | 125.0 ± 0.7 µm | 
| Core-Clad Concentricity | ≤ 0.5 µm | 
| Cladding Non-Circularity | ≤ 0.7% | 
| Coating Diameter | 242 ± 5 µm | 
| Coating-Cladding Concentricity | < 12 µm | 
| Environmental Test | Test Condition | Induced Attenuation 1310 nm, 1550 nm & 1625 nm | 
|---|---|---|
| Temperature Dependence | -60°C to +85°C | ≤ 0.05 | 
| Temperature Humidity Cycling | -10°C to +85°C up to 98% RH | ≤ 0.05 | 
| Water Immersion | 23°C ± 2°C | ≤ 0.05 | 
| Heat Aging | 85°C ± 2°C | ≤ 0.05 | 
| Operating Temperature Range | -60°C to +85°C | 
| Proof Test | The entire fiber length is subjected to a tensile stress ≥ 100 kpsi (0.69 GPa). | 
| Length | Fiber lengths available up to 63.0 km/spool. | 
| Core Diameter | 8.2 µm | 
| Numerical Aperture | 0.14 | 
| Effective Group Index of Refraction | 1310 nm: 1.4676 1550 nm: 1.4682 | 
| Fatigue Resistance Parameter (nd) | 20 | 
| Coating Strip Force | Dry: 0.6 lbs (3N) Wet: 14 days room temperature: 0.6 lbs (3N) | 
| Rayleigh Backscatter Coefficient (for 1 ns Pulse Width) | 1310 nm: -77 dB 1550 nm: -82 dB | 
| Delivery time | 5-10 working days | 
|---|---|
| Manufacturer | tde | 
| Systems | tde - Fiber Optic Assemblies | 
| Category | FO Patch Cords Duplex Premium | 
| Mediaobjects | |
| Connector type (side 1) | LC HD APC Duplex | 
| Cable type | LWL Patchkabel | 
| Cable color | Gelb | 
| Fiber type | 09/125 µm OS2 | 
| Type | LC APC | 
 
 
