tde

HD - FO Patch cord LC HD/ LC HD Duplex Mini 50/125µ, FRNC, OM5, Crossover, Length: xxxxx in cm

Article ID
L-TLC/TLC50D5RMxxxxx
Excl. 19% VAT
Delivery time
5-10 working days

Maximum 100 characters

Maximum 100 characters

Maximum 100 characters

HD - FO Patch cord LC HD/ LC HD Duplex Mini 50/125µ, FRNC, OM5, Crossover, Length: xxxxx in cm

FO LC HD Duplex Connector tde class C for 50/125µ OM5 fiber

Connector Type LC HD Duplex Unibody
Housing Plastic, limegreen with an integrated belt release (Push-Pull), 60mm
Optional Push-Pull color coding
Ferrule Zirkonia Staight Split, Spring-loaded Axially
Ferrule Hole 127 µm
Mating Cycles 1.000
Operating Temperature -40°C up to +75°C
Strain Relief to 100 N
Manufacturer tde
Simplex / Duplex Clip Uniboot Duplex Housing
Optical performance
FiberTypeWavelengthInsertion loss typ.Insertion loss max.Return loss min.
50/125µ OM5 LC HD 850 nm < 0.25 dB 0.45 dB 30 dB

FO Cables

Flame resistance IEC 60332-3
  IEC 60754
  IEC 61034-1
  IEC 61034-2
Cable construction
Type I-V(ZN)H2G50-OM5-2,0-TB6-LG
Tight buffer 2x 600µ coated fibers (free movable in the compound)
Fiber type MM-OM4, 50/125µ, Corning ClearCurve OM5
Strength members Aramid yarn (free movable in the compound)
Outer jacket LSZH (Halogen free, low smoke, flame retardant thermoplastic compound)
Jacket color LimeGreen
Identification "I-V(ZN)H2G50 OM5 2,0mm TB600" and sequential meter marking + Lot number
Physical properties
Outer diameter cable 2.0 ± 0.1 mm
Maximum tensile load, short term 500 N
Maximum tensile load, long term 300 N
Min. Bending radius, unloaded 20 mm
Min. Bending radius, loaded 40 mm
Temperature range (operation) -5°C to +60°C

Corning FO ClearCurve® 50/125µ OM5 multimode fiber

Type Corning ClearCurve® 50/125µ OM5 multimode fiber
Design Optical fibre G50/125 μm (conform to IEC 60793-2-10 type A1a.4b) with optical core 50 μm +/- 2.5 μm diameter and optical cladding 125 μm +/- 1 μm diameter
Geometrical properties
Core concentricity error < 5 %
Coating concentricity error < 1 %
Core coating eccentricity < 1.5 μm
Eccentricity of coating < 12 μm
Screen test ≥ 0.7 GPa (100 kpsi)
Transmission characteristics
Attenuation, maximum values 850 nm (cabled fibre) 2.5 dB/km
Attenuation, maximum values 953 nm (cabled fibre) 1.8 dB/km
Attenuation, maximum values 1300 nm (cabled fibre) 0.7 dB/km
Attenuation, maximum values 850 nm (uncabled fibre) 2.34 dB/km
Attenuation, maximum values 953 nm (uncabled fibre) 1.7 dB/km
Attenuation, maximum values 1300 nm (uncabled fibre) 0.64 dB/km
Macrobending, induced attenuation 100 turns, 37.5 mm ≤ 0.5 dB (at 850 nm)
Macrobending, induced attenuation 100 turns, 37.5 mm ≤ 0.5 dB (at 1300 nm)
Macrobending, induced attenuation 2 turns, 15 mm ≤ 0.1 dB (at 850 nm)
Macrobending, induced attenuation 2 turns, 15 mm ≤ 0.3 dB (at 1300 nm)
Macrobending, induced attenuation 2 turns, 7.5 mm ≤ 0.3 dB (at 850 nm)
Macrobending, induced attenuation 2 turns, 7.5 mm ≤ 0.5 dB (at 1300 nm)
Bandwidth (OFL), minimum values 850 nm 3500 MHz x km
Bandwidth (OFL), minimum values 953 nm 1850 MHz x km
Bandwidth (OFL), minimum values 1300 nm 500 MHz x km
Effective modal Bandwidth-length product min. 850 nm 4700 MHz x km
Effective modal Bandwidth-length product min. 953 nm 2470 MHz x km
Numerical aperture 0.200 +/- 0.015
Effective group of refraction 850 nm 1.482
Effective group of refraction 1300 nm 1.477

More Information
Delivery time 5-10 working days
Manufacturer tde
Systems tde - Fiber Optic Assemblies
Category FO Patch Cords Duplex Standard
Mediaobjects
Connector type (side 1) LC HD Duplex
Cable type LWL Innenkabel
Fiber type 50/125 µm OM5
Type LC
We found other products you might like!