tde

HD - FO Patch cord switchable LC APC HD / LC APC HD Duplex Mini 9/125µ, FRNC, OS2, Crossover, Length: xxxxx in cm

Article ID
P-HLCA/HLCA09DRMxxxxx
Excl. 19% VAT
Delivery time
5-10 working days
HD - FO Patch cord switchable LC APC HD / LC APC HD Duplex Mini 9/125µ, FRNC, OS2, Crossover, Length: xxxxx in cm

FO switchable LC APC Uniboot Duplex HD Connector tde class B for 9/125µ OS2 fiber

Connector type LC HD duplex Uniboot 
Housing Plastic, integrated locking of unlocking aid
Polarity Tool-less
Ferrule Zirkonia Staight Split, Spring-loaded Axially
Ferrule hole 125 µm
Mating cycles 1000
Operating temperature -40°C to 75°C
Strain relief to 100 N
Manufacturer tde
Simplex/Duplex clip Uniboot Duplex Housing
Optical performance
FiberTypeWavelengthInsertion loss typ.Insertion loss max.Return loss min.
9/125µ LC Uniboot HD APC 1550 nm < 0.10 dB 0.25 dB 75 dB

FO Cables

Flame resistance IEC 60332-3
  IEC 60754
  IEC 61034-1
  IEC 61034-2
Cable construction
Type DVH02E09X-2.0
Tight buffer 2x 600µ coated fibers (free movable in the compound)
Fiber type Corning Ultra G652.D / G657.A1
Strength members Aramid yarn (free movable in the compound)
Outer jacket LSZH (Halogen free, low smoke, flame retardant thermoplastic compound)
Jacket color Yellow, RAL 1021
Identification "I-V(ZN)H 2E G652.D / G657.A1 2,0mm" and sequential meter marking + Lot number
Physical properties
Outer diameter cable 2.0 ± 0.1 mm
Maximum tensile load, short term 500 N
Maximum tensile load, long term 300 N
Min. Bending radius, unloaded 20 mm
Min. Bending radius, loaded 40 mm
Temperature range
(operation)
-5°C to +60°C

Corning FO Ultra SMF-28® 09/125µ OS2 singlemode fiber

Type Corning Ultra SMF-28® 09/125µ OS2 singlemode fiber
Maximum Attenuation At 1310 nm max. 0.32 dB/km
At 1383 nm max. 0.32 dB/km
At 1490 nm max. 0.21 dB/km
At 1550 nm max. 0.18 dB/km
At 1625 nm max. 0.20 dB/km
Attenuation vs. Wavelength
Range: 1285 - 1330 mm; Ref. λ: 1310 nm; Max. α Difference: 0.03 dB/km
Range: 1525 - 1575 mm; Ref. λ: 1550 nm; Max. α Difference: 0.02 dB/km
Macrobend Loss Mandrel Radius: 10mm; Number of Turns: 1; Wavelength: 1550nm; Induced Attenuation: ≤ 0.50 dB
Mandrel Radius: 10mm; Number of Turns: 1; Wavelength: 1625nm; Induced Attenuation: ≤ 1.5 dB
Mandrel Radius: 15mm; Number of Turns: 10; Wavelength: 1550nm; Induced Attenuation: ≤ 0.05 dB
Mandrel Radius: 15mm; Number of Turns: 10; Wavelength: 1625nm; Induced Attenuation: ≤ 0.30 dB
Mandrel Radius: 25mm; Number of Turns: 100; Wavelength: 1310nm, 1550nm, 1625nm; Induced Attenuation: ≤ 0.01 dB
Point Discontinuity Wavelength: 1310 nm; Point Discontinuity: ≤ 0.05 dB
Wavelength: 1550 nm; Point Discontinuity: ≤ 0.05 dB
Cable Cutoff Wavelength (λccf) λccf ≤ 1260 nm
Mode-Field Diameter At 1310 nm = 9.2 ± 0.4 µm
At 1550 nm = 10.4 ± 0.5 µm
Dispersion At 1550 nm = ≤ 18.0 [ps/(nm*km)]
At 1625 nm = ≤ 22.0 [ps/(nm*km)]
  Zero Dispersion Wavelength (λ0): 1304 nm ≤ λ0 ≤ 1324 nm
Zero Dispersion Slope (S0): ≤ 0.092 ps/(nm² *km)
Polarization Mode Dispersion (PMD) PMD Link Design Value = ≤ 0.04 ps/√km
Maximum Individual Fiber = ≤ 0.1 ps/√km
Dimensional Specifications
Fiber Curl ≥ 4.0 m radius of curvature
Cladding Diameter 125.0 ± 0.7 µm
Core-Clad Concentricity ≤ 0.5 µm
Cladding Non-Circularity ≤ 0.7%
Coating Diameter 242 ± 5 µm
Coating-Cladding Concentricity < 12 µm
Environmental Specifications
Environmental TestTest ConditionInduced Attenuation 1310 nm, 1550 nm & 1625 nm
Temperature Dependence -60°C to +85°C ≤ 0.05
Temperature Humidity Cycling -10°C to +85°C up to 98% RH ≤ 0.05
Water Immersion 23°C ± 2°C ≤ 0.05
Heat Aging 85°C ± 2°C ≤ 0.05
Operating Temperature Range -60°C to +85°C   
Mechanical Specifications
Proof Test The entire fiber length is subjected to a tensile stress ≥ 100 kpsi (0.69 GPa).
Length Fiber lengths available up to 63.0 km/spool.
Performance Characterizations
Core Diameter 8.2 µm
Numerical Aperture 0.14
Effective Group Index of Refraction 1310 nm: 1.4676
1550 nm: 1.4682
Fatigue Resistance Parameter (nd) 20
Coating Strip Force Dry: 0.6 lbs (3N)
Wet: 14 days room temperature: 0.6 lbs (3N)
Rayleigh Backscatter Coefficient (for 1 ns Pulse Width) 1310 nm: -77 dB
1550 nm: -82 dB

More Information
Delivery time 5-10 working days
Manufacturer tde
Systems tde - Fiber Optic Assemblies
Category FO Patch Cords Duplex Premium
Mediaobjects
Cable type LWL Patchkabel
Fiber type 09/125 µm OS2
Type LC APC
We found other products you might like!