We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
HEB® L (Hermaphroditic Expanded Beam Large) Flange Mount Bulkhead
The connectors are available in Singlemode and Multimode with best performance in class. By design the connectors are future proof, as the optical path is optimized to support the range from 850nm to 1310nm in Multimode and 1310nm to 1550nm for Singlemode application.
These Connectors are agnostic to the signal passing through, so WDM is also possible, whenever higher bandwidth needs to be transmitted. The connectors are field repairable. The unique RFID tagging system provides a tool for inventory control and carries the performance data as an electronic test certificate. Having as standard; aluminium anodized housings, the connectors are also available in stainless steel, which meets the requirements for naval, mining and other extreme applications.
The HEB® L style Expanded Beam connector is following the family of Hermaphroditic Connectors from which is becoming the de facto standard in today’s military market.
The broadcast and industrial markets are also using this connector style in a variety of application.
The HEB® L range features 2-12 optical channels, Singlemode and/or Multimode
The Expanded Beam technology allows the usage of optical communication in the harshest environments and the connector range; provide the user with the security that the communication link will work: first time, every time.
The hermaphroditic design is particularly useful and provides unique benefits in rapid deployment or cable extensions, as no adaptors are needed. Any two connectors can just be interconnected.
• Hermaphroditic
• Multimode and Singlemode
• 2-12 Channels
• Field Repairable
• Anodized Alu / Stainless Steel/ Nickel Bronze Plated
• RFID Marked
• Military, Oil & Gas. Broadcast & Industrial
xx = Fiber: MM (Multimode), SM (Singlemode)
yy = Channel Counts: 02, 04, 06, 08, 12
| NATO qualified as per STANAG 4290 | |
| Optical Loss | 50/125 at 850-1300nm (typ. 0.8dB) |
| 9/125 at 1310-1550nm (typ. 1.0dB) | |
| Return Loss | 9/125 at 1310-1550nm (High Return Loss Versions >32dB, APC >45dB) |
| Operating temperature | -54 to +71°C |
| Storage temperature | -57 to +90°C |
| Environmental | IP67 rated |
| Vibration Sinusoidal | 10-500Hz, 0.75 amplitude at 10g acceleration |
| Free fall resistance | 500 falls onto concrete from 1.2m height |
| Bump resistance | 4000 bumps at 40g acceleration |
| Tensile Strength | Tensile of 2000N, cable dependent |
| Cable Variations | Compatible with tactical cable: |
| Plug: typical 6mm or 7mm OD | |
| Bulkheads: With strain relief - Same as Plug | |
| Bulkheads: Without Strain Relief < 3mm per channel |
| Delivery time | 5-10 working days |
|---|---|
| Manufacturer | tde |
| Systems | tde - HEB® (Hermaphroditic Expanded Beam) |
| Category | FO Connectors |
| Mediaobjects | |
| Connector type (side 1) | HEBM Flange Mount Bulkhead |
