We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
Industrial DIN Rail Mounted Power Supply
Article ID
25105
Industrial DIN Rail Mounted Power Supply
Features
- 91% High Efficiency
- 150% Peak Load
- Protected against:
- Short Circuit
- Overload
- Over Voltage
- Overheating
- Convection air cooling
- DIN rail mountable
- UL 508 approved
- Full load burn in test
- RoHS compliant
- MTBF 298.9 Khrs
- Output Voltage 48VDC
- Current Rating 2.5A
- Power Rating 120Watts
- Ripple & Noise Max 120mVp-p
- Voltage Range 48~55VDC
- Voltage Tolerance ±1.0%
- Line Regulation ±0.5%
- Load Regulation ±1.0%
- Setup, Rise Time 1500ms, 60ms
- Hold Up Time 20ms
- Voltage Range Switch Selectable
- 88~264VAC
- 124~370VDC
- Frequency Range 47~63Hz
- Efficiency 90.5%
- AC Current (Typical) [email protected]
- [email protected]
- Inrush Current (Cold) [email protected]
- [email protected]
- Leakage Current <[email protected]
- Overload 110~150%
- Overvoltage 56~65V
- Over Temperature 95ºC±5ºC
- Width: 1.57” [40 mm]
- Depth: 4.47” [113.5 mm]
- Height: 4.93” [125.2 mm]
- Operating: -25°C to +60°C
- Storage: -40°C to +85°C
- Humidity: 20% to 95% (non-condensing)
- 1.48 lbs. [0.67 kg]
- Safety: UL508, TUV EN60950-1, IEC60068-2-6 (Vibration)
- EMC Emission: EN55011, EN55022, CISPR22 Class B, EN61000-3-2, EN61000-3-3; EMC Immunity: EN61000-4-2, EN61000-4-3, EN61000-4-4, EN61000-4-5, EN61000-4-6, EN61000-4-8, EN61000-4-11, EN55024, EN61000-6-2, EN50082-2, EN61204-3, SEMI F47, GL Approved
- Lifetime
Power Output
Power Input
Protection
Dimensions
Environment
Weight
Certifications
Warranty
Delivery time | 5-10 working days |
---|---|
Systems | Lantronix / Transition Networks |
Category | Network Switches |
Mediaobjects |