We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
LC Simplex Adapter Zirconia Straight Split without Flange, green (APC)
Article ID
L-AD-LCSK-NF-GN
- Compact design
- Compliance with telcordia, ANSI, TIA/EIA and ISO compliance
- Color coding
- High precision alignment
| Type | LC Simplex |
| Application | Singlemode OS2 APC |
| Design | without flange |
| Connector style | LC Simplex |
| Color | Green |
| Material | Plastic |
| Sleeve | Zirconia Straight Split |
| Shuttert | -- |
| Manufacturer | tde |
| Delivery time | 5-10 working days |
|---|---|
| Manufacturer | tde |
| Systems | FO Components |
| Category | FO Adapters |
| Mediaobjects | |
| Connector type (side 1) | LC Simplex |
| Adapter color | Grün |
We found other products you might like!

