We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
MANAGED SWITCH, 20-PORT GIGABIT + 4 SFP/RJ COMBO + 2 100/1000 SFP
Article ID
SM24T6DPA-BR
(20) 10/100/1000Base-T + (4) 100/1000 SFP/RJ-45 Combo + (2) 100/1000 SFP slots
(19 Rack Mount Brackets Included)
Description
This switch is a high performance Layer 2 managed switch with 52Gbps switching capacity. It provides (20) 10/100/1000 copper ports, (4) 100/1000 SFP/RJ-45 Combo Ports, and (2) 100/1000 dual speed SFP slots.
Features
- Support IPv4/IPv6 dual protocol stack
- Support Jumbo Frame up to 9K bytes
- Authentication â RADIUS 802.1x, TACACS+
- Security – Support SSH/SSL
- Port based or tagged (802.1Q) VLAN, MAC based VLAN, Management VLAN and Private VLAN Edge
- DHCP Relay including option 82
- L2/L3/L4 ACLs Support MAC ACL, IP standard/extended ACL
- LLDP (Link Layer Discovery Protocol)
- IEEE 802.3az Energy Efficiency
- IP Source Guard, Port Security
- DHCP Server
- Single IP Management
- Device Management System (DMS): Graphic Monitoring, Grouping, Traffic Monitoring
Software Features
- Management: Web Management, SNMP V1/V2c/V3, Telnet, CLI
- Port Trunk: Supports IEEE 802.3ad port trunk with link aggregation control protocol (LACP) and static trunk.
- IGMP: Support IGMP Snooping V1/V2/V3, GVRP, IGMP Proxy, and IGMP Querier
- Quality of Service: Supports 8 egress queues per port enable differentiated management of up to 8 traffic types across the stack. Strict priority and WRR
- Spanning Tree: Supports IEEE 802.1s MSTP, IEEE 802.1w RSTP and IEEE 802.1d STP Compliant
- VLAN: Port Based VLAN, IEEE 802.1Q tag-based, up to 4k VLAN entries, QinQ, MAC-based VLAN, Private VLAN, Guest VLAN, Voice VLANs and Management VLAN
- IPv4 / IPv6 Static Routing
- Firmware Update, configure backup/restore through TFTP and HTTP
Show product on manufacturers website: https://www.lantronix.com/products/
Delivery time | 5-10 working days |
---|---|
Systems | Lantronix / Transition Networks |
Category | Network Switches |
Mediaobjects |