We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
MANAGED SWITCH,4-PORT 10/100/1000B-T+4-PORT100/1000SFP W/OZ
Article ID
SM4T4DPA-OZ
(4) 10/100/1000Base-T + (4) 100/1000Base-X SFP slots
Description
This switch is a high performance Layer 2 managed switch with (4) 10/100/1000Base-T copper ports and (4) dual speed 100/1000Base-X slots.
Features
- Supports Jumbo Frame up to 9K bytes
- Authentication â RADIUS 802.1x, TACACS+
- Security – Supports SSH/SSL
- Port based or tagged (802.1Q) VLAN, QinQ double tag VLAN, Guest VLAN
- Bandwidth Allocation Ingress and Egress
- DHCP Snooping including option 82
- IP-MAC binding for security
- ACL based on Ethernet Type / ARP / IPv4 for packets permit or deny, ratelimitation and port copy
- LLDP (Link Layer Discovery Protocol)
- SYSLOG for device management
- IEEE 802.3az Energy Efficiency
- Single IP management
- Web Management, SNMP V1/V2c/V3, Telnet, CLI
- Supports IEEE 802.3ad port trunk with link aggregation control protocol (LACP).
- Support IGMP Snooping V1/V2/V3, IGMP Proxy and GVRP
- Supports 8 hardware queues with Strict priority and WRR. Per port bandwidth management
- Supports IEEE 802.1s MSTP, IEEE 802.1w RSTP and IEEE 802.1d STP Compliant
- Port Based VLAN, IEEE 802.1Q tag based, 4096 VLAN entries, MAC-based VLAN, Private VLAN Edge, Priority VLAN override
- Firmware Update, configure backup/ restore through Web GUI and TFTP
- Support IPv4/IPv6 dual protocol stack
- Redundant Ring Protection Protocol
Show product on manufacturers website: https://www.lantronix.com/products/
| Delivery time | 5-10 working days |
|---|---|
| Systems | Lantronix / Transition Networks |
| Category | Network Switches |
| Mediaobjects |
