We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
MINI 1000BASET TO 1000BASESX SC MM 220/550M 3.3V - BR
Article ID
M/GE-T-SX-01-BR
1000Base-T (RJ-45) [100m/328 ft.]
to 1000Base-SX 850nm multimode (SC)
[62.5/125 µm fiber: 220 m/722 ft.] [50/125 µm
fiber: 550 m/1804 ft.] Link Budget: 7.0 dB
Description
The M/GE-T Series is a Gigabit Ethernet stand-alone Mini media converter that provides cost effective, entry-level media conversion between 1000Base-T ports and 1000Base-SX/LX ports. With its fixed configuration, deployments are just plug-and-play, and with its small size, it is ideal for locations where space is limited. Operating at Layer 1, the physical layer, data is passed through the converter at line speed, making it ideal for applications where low latency is essential.
Features
- Auto-Negotiation
- Auto-MDI/MDIX
- Automatic Link Restoration
- Interoperable with other 1000Base-T/SX/LX NICs or switch ports
- Status LEDs for easy monitoring
- Supports SFP modules
- Supports Jumbo Frames up to 13312bytes
- 65% smaller than standard media converter
- Extend Network Distance
- Low-Latency Design
Show product on manufacturers website: https://www.lantronix.com/products/
Delivery time | 5-10 working days |
---|---|
Systems | Lantronix / Transition Networks |
Category | Media Converters |
Mediaobjects |