We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
MPO/MTP® Adapter with Flange, Type A, green (APC)
Article ID
L-AD-MPO-F-A-GN
- One piece adapter design maximizes coupling strength while minimizing debris generation
- All adapters compatible with MTP Elite® brand connectors and standard grade MTP® brand connectors
- Available in black, magenta, aqua, beige, green, blue and gray
- Supplied with either one or two thermoplastic non-debris generating dust plugs
- Compatible with all US Conec MPO/MTP® brand connectors in fiber counts ranging 12 and 24
- Optimal coarse alignment to minimize pin to ferrule debris generation
Applications
- Array trunk cabling
- Array fiber to single fiber cassettes
- High fiber density card edge access
- Optical switching interframe connections
- Meets IEC Standard 61754-7
- Meets TIA/EIA 604-5 Type MPO
- Structured cabling per TIA-568-C
- Parallel Optics
- Optical Internetworking Forum (OIF) Compliant
- Infiniband Compliant
- 10G Fiber Channel Compliant
- 40G and 100G IEEE 802.3
- SNAP 12
- POP 4
- QSFP
| Type | MPO/MTP® |
| Application | Singlemode OS2 APC |
| Design | with Flange |
| Connector style | MPO/MTP® |
| Key Orientation | Type A, Key up/down |
| Color | Green |
| Material | Plastic |
| Sleeve | -- |
| Shutter | -- |
| Standards | IEC 61754-7 TIA 604-5 |
| Manufacturer | US Conec |
| Delivery time | 5-10 working days |
|---|---|
| Manufacturer | tde |
| Systems | FO Components |
| Category | FO Adapters |
| Mediaobjects | |
| Connector type (side 1) | MPO/MTP® |
| Adapter color | Grün |
We found other products you might like!






