We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
MULTI-RATE FIBER TO FIBER REPEATER -LA Power Supply
Article ID
S3100-4040-LA
100Mbps to 2.5Gbps fiber repeater with two open SFP slots, any rate to same rate stand-alone media converter
Description
The ION S3100-4040 is a stand-alone fiber to fiber media converter. It is protocol independent and supports data rates from 100Mbps to 2.5Gbps through two open SFP ports. This any-rate to same-rate converter can be used to perform reliable and cost-effective single mode to multimode fiber conversion or it can be used to provide wavelength conversion in CWDM applications.
Features
- Protocol Transparent
- Supports data rates from 100Mbps to 2.5Gbps
- Any-rate to similar-rate conversion
- SFP to SFP Fiber Repeater
- Specific wavelength CWDM Transponder
- Supported protocols: Fast Ethernet, Gigabit Ethernet, SONET (OC-3/12/48), 1 & 2 Gig Fiber Channel, 2.5G InfiniBand, FDDI, ESCON/SBCON
- Link Pass Through
- Automatic Link Restoration
Show product on manufacturers website: https://www.lantronix.com/products/
| Delivery time | 5-10 working days |
|---|---|
| Systems | Lantronix / Transition Networks |
| Category | Media Converters |
| Mediaobjects |
