We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
Multi Rate Fiber to Fiber Repeater with -BR Power Supply
Article ID
S4110-4848-BR
1 Gbps to 11.5Gbps fiber repeater with two open SFP+ slots, any rate to same rate stand-alone media converter
Description
The S4110 is a stand-alone fiber to fiber media converter. It is protocol independent and supports data rates from 1Gbps to 11.5Gbps through two open SFP+ ports. This allows network managers to customize the S4110 with a pair of SFP+ modules to meet their network requirements. The open SFP+ ports support a wide variety of Transition Networks 10GE SFP+ fiber modules. This any-rate to same-rate converter can use used to perform reliable and cost-effective single mode to multimode conversion or it can be used to provide wavelength conversion in CWDM applications.
Features
- Fiber to fiber repeater
- Supports data rates from 1Gbps to 11.5Gbps
- Support any-rate to similar-rate
- Protocol Transparent, supports:
- Ethernet: 10Gig LAN, 10Gig Wan, 1Gig LAN
- Fiber Channel: 10, 8, 4, 2, 1Gig
- SONET/SDN OC-192, OC-48
- SFP to SFP or SFP+ to SFP+
- Provides conversion between different types of fiber
- Supported transmission distance based on the SFP modules and fiber type used
- Supports 3R (Reamplify, Reshape, and Retime) signal regeneration
- No frame size limitations
- Use as a fiber mode converter
- Use as a specific wavelength CWDM Transponder
- Also available as an ION slide-in card
Show product on manufacturers website: https://www.lantronix.com/products/
Delivery time | 5-10 working days |
---|---|
Systems | Lantronix / Transition Networks |
Category | Media Converters |
Mediaobjects |