Pack of (20) TN-GLC-T Modules 1000Base-T (RJ-45 ) [100 m/328 ft.]

Article ID
TN-GLC-T-PK
Excl. 19% VAT
Delivery time
5-10 working days
Pack of (20) TN-GLC-T Modules 1000Base-T (RJ-45 ) [100 m/328 ft.]

    Standards

    • IEEE 802.3

    Dimensions

    • Width: 0.95” [24 mm]
    • Depth: 2.8” [71 mm]
    • Height: 0.54” [14 mm]

    Power Consumption

    • 1.0 Watts

    Power Input

    • 3.3V

    Environment

    • Operating: 0°C to 70°C
    • Storage: -40°C to 85°C

    Certifications

    • IEC-60825, FDA 21, CFR 1040.10 and 1040.11; UL Listed

    Warranty

    • Lifetime

More Information
Delivery time 5-10 working days
Systems Lantronix / Transition Networks
Category Optics
Mediaobjects