We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
Pack of (20) TN-SFP-10G-LR 10GBase-LR, SFP+ with DMI 1310nm single mode (LC) [10 km/6.2 mi.] Link Budget: 9.0 dB
Article ID
TN-SFP-10G-LR-PK
Applications include: 10G Ethernet Switches and Routers and Metro Edge Switching.
Features
- SFP+ Optical Transceiver with LC connector
- 10G Small Form-Factor Pluggable (SFP+) MSA Compliant
- Compliant with IEEE 802.3ae 10GBase-SR/LR/LRM
- SFF-8472 Digital Diagnostic Function (DMI)
- Maximum Link Length of 100 km
- Single +3.3V Power Supply
- RoHS Compliant
- IEEE 802.3z
- IEEE 802.3
- IEEE 802.3ae
- -5.5nm < λc < +7.5nm
- Width: 0.52” [13 mm]
- Depth: 2.18” [55 mm]
- Height: 0.33” [8 mm]
- 3.3V
- Operating: 0°C to 70°C
- Storage: -40°C to 85°C
- IEC-60825, FDA 21, CFR 1040.10 and 1040.11; UL Listed (specific SKUs only)
- Lifetime
Standards
Output Wavelength
Dimensions
Power Input
Environment
Certifications
Warranty
| Delivery time | 5-10 working days |
|---|---|
| Systems | Lantronix / Transition Networks |
| Category | Optics |
| Mediaobjects |
