We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
PoE Powered Hardened Mini 10/100/1000Base-T (RJ-45) to 100/1000Base-X Open SFP Slot
Article ID
M/GE-ISW-SFP-01-PD
The M/GE-ISW-SFP-01-PD is a hardened Gigabit Ethernet Mini media converter that provides a cost effective media conversion between 10/100/1000Base-T ports and 100/1000Base-X ports for hardened or outdoor 10/100/1000 environments. The device is powered through the RJ-45 copper port in compliance with IEEE 802.3af standards, when connected to power sourcing equipment, meaning no separate power connection is required. With its supported operating temperature range of -40°C to +75°C, the Mini offers a space saving alternative for converting copper to fiber in extreme environments.
Features
- IEEE 802.3af PD Power Input from RJ-45 TP interface
- Unit & Port LEDs allow for quick status information
- Auto-Negotiation
- Fixed Full-Duplex on Fiber
- Auto-MDI/MDIX on copper port
- Active Link Pass Through
- Jumbo Frame (up to 10240 bytes)
- DIN Rail clip and Velcro included
- IEEE 802.3
- IEEE 802.3u
- IEEE 802.3z
- IEEE 802.3x
- IEEE 802.3af
- 10/100/1000 Mbps
- 10240 bytes
- PWR (Power): (below RJ-45) ON = Lit for normal operation
- FX-Link/Act (Fiber Link/Activity): (Upper Left on RJ-45) On = link; Flashing = Activity
- TX-Link/Act (Copper Link/Activity): (Upper Right on RJ-45) On = link; Flashing = Activity
- Width: 1.8” [46 mm]
- Depth: 3.3” [85 mm]
- Height: 0.85” [22 mm]
- 1.8 Watts
- IEEE 802.3af supplied through TP RJ-45
- Class 1 Powered Device (0.44 Watts – 3.84 Watts)
- Operating: -40°C to +75°C
- Storage: -40°C to +85°C
- Humidity: 5% to 95% (non-condensing)
- Altitude: 0 – 10,000 ft.
- 0.40 lbs. [0.18 kg]
- Greater than 225,000 Hours (MIL-HDBK-217F)
- Greater than 618,750 Hours (Bellcore)
- FCC Class A, CISPR22/EN55022 Class A, EN55024, CE Mark
- Lifetime
Standards
Data Rate
Max Frame Size
Status LEDs
Dimensions
Power Consumption
Power Input
PoE
Environment
Weight
MTBF
Certifications
Warranty
Delivery time | 5-10 working days |
---|---|
Systems | Lantronix / Transition Networks |
Category | Media Converters |
Mediaobjects | |
Form factor | Stand-alone Media Converter |
Media Converter type | Basic Conversion/Compact Mini |
Protocol | Ethernet, Fast Ethernet, Gigabit Ethernet |
Type of conversion | Copper to Fiber |
Environment | Extended Temperature Range/Industrial Grade |