We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
Point System™ RS232 Remotely Managed Media Converter Module, RS232 Copper to Fiber
DB-9 [15 m/49 ft.]
to 1310nm single mode (SC)
[40 km/24.9 mi.] Link Budget: 26.0 dB
Description
The CRS2F Series stand-alone serial RS232 to fiber converters allow you to extend the distance between serial connections with the use of fiber optic cable. These full-featured stand-alone media converters transmit the full complement of RS232 flow control/handshaking signals optically and supports full or half-duplex asynchronous data transmission at speeds up to 115 Kbps. Link a remote terminal to a host computer: Connect multiple devices, such as security scanners, POS devices, remote terminals and building access/alarming systems to a host computer. Ideal for campus or business environments where remote devices can be networked in a point-to-point configuration where distances are greater than the 15 meter limitation of conventional copper serial cables.
Features
- Read/write access to remote stand-alone unit
- Local or Remote Loopback on copper and fiber
- DTE/DCE switch for easy installation with straight-through cabling
- Full/Half-duplex asynchronous transmission at speeds up to 115 Kbps
- Supports the following flow control signaling:
- DCD – Data Carrier Detect
- RXD – Receive Data
- TXD – Transmit Data
- DTR – Data Terminal Ready
- SG – Signal Ground
- DSR – Data Set Ready
- RTS – Request To Send
- CTS – Clear To Send
- Field Upgradeable Firmware Management
Management Features
- Report Converter status to Chassis management software:
- Local Fiber Link status
- Local/Remote
- Hardware/Software mode
- Local/Remote Loopback
- Local/Remote DTE/DCE mode
- Local/Remote link status
- Write operation includes:
- Local Loopback
- Remote Loopback
- Can be used with any Point System™ Chassis
Show product on manufacturers website: https://www.lantronix.com/products/
Specifications
| Standards | EIA/TIA-574 EIA/TIA RS-232E |
| Data Rate | 115 Kbps |
| Switch | DTE/DCE: Select appropriate position Loopback: Norm = normal operation; Loop = Fiber and copper loopback |
| Status LEDs | P (Power): Lit for normal operation RX: Steady = Copper Link Flashing = Rx Data FL: Steady = Fiber Link Flashing = Loopback mode |
| Dimensions | Width: 0.86″ [22 mm] Depth: 5" [127 mm] Height: 3.4″ [86 mm] |
| Power Consumption | 5.0 Watts |
| Environment | Environment specs are dependent on the chassis chosen Operating: 0°C to 50°C Humidity: 5% to 95% (non-condensing) Altitude: 0 â 10,000 ft. |
| Weight | 1 lb. [0.45 kg] |
| Compliance | CISPR22/EN55022 Class A + EN55024, EN60950 Class A FCC Class A, CE Mark |
| Warranty | Lifetime |
| Delivery time | 5-10 working days |
|---|---|
| Systems | Lantronix / Transition Networks |
| Category | Media Converters |
| Mediaobjects | |
| Form factor | Slide-in Media Converter |
| Protocol | Serial |
| Type of conversion | Copper to Fiber |
| Carrier Ethernet | No |
