We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
PS, 90W, 48V, LEVEL 6 ADAPTER, W/KYCON KPPX-4P CONN, CUSTOM, NA P/S
Article ID
25148-NA
90 ~ 264 VAC; 127 ~ 370 VDC
Features
- Universal AC input/full range
- 3 pole AC inlet IEC320-C14
- Built-in active power factor controller function
- Industrial (-30°C to +70°C) operating temperature
- No load power consumption â¤0.15 Watts
- Energy efficiency Level VI
- Compliant with EIASA 2007/DoE, NRCan, AU/NZ MEPS, EU ErP and CoC Version 5
- Class 1 power (with earth pin)
- Short circuit/overload/over voltage/over temperature protection
- Fully enclosed 94V-0 flame retardant plastic case
- LED power on indicator
Show product on manufacturers website: https://www.lantronix.com/products/
| Delivery time | 5-10 working days |
|---|---|
| Systems | Lantronix / Transition Networks |
| Category | Media Converters |
| Mediaobjects |
