We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
Lantronix
PWR SUPPLY, Weidmueller, 960W 48V 20A, UNIV.AC, DIN RAIL
Article ID
25172
PWR SUPPLY, Weidmueller, 960W 48V 20A, UNIV.AC, DIN RAIL
Delivery time | 5-10 working days |
---|---|
Manufacturer | Lantronix |
Systems | Lantronix / Transition Networks |
Category | Network Switches |
Mediaobjects |