We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
S/FTP Crossover RJ45/RJ45 Hirose w. tde boot Cat.6 UC900 LSHF Length: xxxx
Article ID
SS-H6ZyyE-Nzzxxxx
RJ45 Patch cord for the employment in the distribution frame or for the connection of terminals.
| Cabletype | Draka UC900 SS27 Cat.7 |
| Configuration | Crossover |
| Tests | 100% electrical test on short-circuit and visual final inspection |
| optional: Link Performance Tests | |
| QS-Managementsystem ISO 9001, ISO 14001 and TL 9000 |
xxxx = Length in cm
CU RJ45 (TM21) Cat.6 with tde boot
| Type | RJ45 (TM21), with integreted dwell lever protection |
| Category | Cat.6 |
| Shielding | shielded |
|
Dimensions Boot |
34 mm length |
|
|
13.4 mm width |
| Manufacturer | Hirose (connector) |
| tde (boot) | |
| QS-Management Systems Certification | ISO 9001 |
| ISO 14001 | |
| TL 9000 | |
| YY - Boot color | BL - Blue |
| GE - Yellow | |
| GN - Green | |
| GR - Grey | |
| OR - Orange | |
| RT - Red | |
| SW - Black | |
| VI - Violett |
Draka - UC900 SS27 Cat.7 S/FTP 4P LSHF Colour: zz, Dca
| Standards | EN 50173-1 |
| EN 50288-4-2 | |
| ISO/IEC 11801 | |
| IEC 61156-6 | |
| IEEE 802.3af / at / bt | |
| Flame resistance LSHF (FRNC) | IEC 60332-1 |
| IEC 60754-2 | |
| IEC 61034 | |
| Reaction to fire (Euroclasses) | Class Dca s2 d2 a1 |
| Type | DRAKA UC900 FLEX CAT.7 S/FTP 4P LSHF | |
| Conductor | stranded bare copper wire AWG 26/7 | |
| Insulation | Foam Skin Polyethylene, Ø 1,00 mm | |
| Wire color code | blue/white; orange/white; green white; brown/white | |
| Twisting | 2 cores to the pair | |
| Pair screen | Al-laminated plastic foil | |
| Cable lay up | 4 pairs (PiMF) to the core | |
| Screen | Copper braid, tinned | |
| Sheath | LSHF, Color see type table | |
| Minimum bending radius | Without load | 4 x D |
| With load | 8 x D | |
| Temperature range | During operation | -20°C to +60°C |
| During installation | 0°C to +50°C |
| Loop resistance | 290 Ω /km | |
| Resistance unbalance | ≤ 3% | |
| Insulation resistance | 500 V | ≥ 2000 MΩkm |
| Mutual capacitance | at 800 Hz | Nom. 43 nF/km |
| Capacitance unbalance | (pair/ground) | ≤ 1500 pF/km |
| Mean characteristic impedance | 100 MHz | 100 ± 5 Ω |
| Nominal velocity of propagation | ca. 79% | |
| Propagation delay | 460 ns/100m | |
| Delay skew | 12 ns/100m | |
| Test voltage | (DC, 1 min) core/core and core/screen | 1000 V |
| Transfer impedance | at 1 MHz | 25 mΩ/m |
| at 10 MHz | 25 mΩ/m | |
| Coupling attenuation | 80 dB |
|
F | Attenuation dB/10m | NEXT dB | ACR dB/100m | ELFEXT dB/100m | Return loss dB |
|---|---|---|---|---|---|
| 1,0 | |||||
| 4,0 | 24 | ||||
| 10,0 | 1,0 | 90 | 89 | 80 | 25 |
| 16,0 | 1,3 | 90 | 89 | 76 | 25 |
| 20,0 | 1,4 | 90 | 89 | 74 | 25 |
| 31,2 | 1,8 | 90 | 88 | 70 | 25 |
| 62,5 | 2,6 | 90 | 87 | 64 | 23 |
| 100,0 | 3,2 | 87 | 84 | 60 | 21 |
| 155,5 | 4,0 | 84 | 80 | 56 | 19 |
| 200,0 | 4,6 | 82 | 77 | 54 | 18 |
| 250,0 | 5,1 | 81 | 76 | 52 | 18 |
| 300,0 | 5,6 | 80 | 74 | 50 | 17 |
| 600,0 | 7,9 | 75 | 67 | 44 | 17 |
| 750,0 | 8,7 | 73 | 64 | 42 | |
| 900,0 | 9,7 | 72 | 62 | 41 | |
| 1000,0 | 10,2 | 71 | 61 | 40 |
| Outerdiameter | 5.9 mm |
| Fire load | 349 MJ/km |
| 0.097 kWh/m | |
| Weight | 39 kg/km |
| Copper content | 24 |
| Tensile force | 100 N |
| Available colors (zz) | (GR) grey, (GN) green, (BL) blue, (GE) yellow, (RT) red, (OR) orange, (SW) black, (VI) magenta |
| Delivery time | 5-10 working days |
|---|---|
| Manufacturer | tde |
| Systems | tde - TP cable assemblies |
| Category | TP Patch Cords |
| Mediaobjects | |
| Cable type | CU Patchkabel |
| Polarity | Cross Over |
| Cable color | gemäß Kundenwunsch |
| Performance | Cat.6 |
We found other products you might like!

