We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
S/FTP Patch cord RJ45 Hirose w. tde boot Cat.6A Uninet 7702 LSHF Colour: blue Length: xxxx
Article ID
AS-H6AZBL-DBLxxxx
RJ45 Patch cord for the employment in the distribution frame or for the connection of terminals.
| Cabletype | Dätwyler Uninet® 7702 flex 4P |
| Configuration | 1:1 |
| Tests | Link Performance Tests, electrical test on short-circuit and visual final inspection |
| QS-Managementsystem ISO 9001, ISO 14001 and TL 9000 |
xxxx = Length in cm
CU RJ45 (TM31) Cat.6A with tde boot, colour: blue
| Type | RJ45 (TM31), with integreted dwell lever protection |
| Shielding | shielded |
|
Dimensions Boot |
34 mm length |
|
|
13.4 mm width |
| Manufacturer | Hirose (connector) |
| tde (boot) | |
| QS-Management Systems Certification | ISO 9001 |
| ISO 14001 | |
| TL 9000 |
UNINET 7702 4P flex, 4x2xAWG 26, Pimf, LSOH, Color: blue
| Category | 5e | 6 | 6A | 7 | |||||
| Frequency | 1 MHz | 4 MHz | 10 MHz | 100 MHz | 250 MHz | 500 MHz | 600 MHz | 800 MHz | 862 MHz |
| Attenuation | 0.26 dB/10m | 0.5 dB/10m | 0.79 dB/10m | 2.67 dB/10m | 4.3 dB/10m | 6.2 dB/10m | 6.71 dB/10m | 7.9 dB/10m | 8.3 dB/10m |
| NEXT | 100 dB | 100 dB | 100 dB | 100 dB | 95 dB | 92 dB | 90 dB | 90 dB | 90 dB |
| ACR-N | 97 dB | 97 dB | 97 dB | 97 dB | 92 dB | 89 dB | 87 dB | 87 dB | 87 dB |
| PS-ACR-N | 100 dB/10m | 99 dB/10m | 99 dB/10m | 97 dB/10m | 91 dB/10m | 86 dB/10m | 83 dB/10m | 82 dB/10m | 82 dB/10m |
| ACR-F | 97 dB/10m | 96 dB/10m | 96 dB/10m | 94 dB/10m | 88 dB/10m | 83 dB/10m | 80 dB/10m | 79 dB/10m | 79 dB/10m |
| PS-ACR-F | 100 dB/10m | 99 dB/10m | 99 dB/10m | 97 dB/10m | 95 dB/10m | 91 dB/10m | 88 dB/10m | 87 dB/10m | 87 dB/10m |
| PS ELFEXT | 97 dB/10m | 96 dB/10m | 96 dB/10m | 94 dB/10m | 92 dB/10m | 88 dB/10m | 85 dB/10m | 84 dB/10m | 84 dB/10m |
| Return loss | 26 dB | 32 dB | 35 dB | 30 dB | 27 dB | 24 dB | 23 dB | 21 dB | 21 dB |
| Loop resistance at 20°C | 270 Ω/km |
| Mutual capacitance | 43 pF/m |
| Impedance at 100 MHz | 100 Ω ± 5 Ω |
| Transfer impedance | 10 mΩ/m |
| Coupling attenuation | ≥ 70 dB |
| Near end unbalance attenuation LCL | > 40 dB |
| Delay Skew | 4 ns/100 m |
| NVP | 78 % |
| Bending radius | ≥ 20 mm |
| Repeated bending | ≥ 1000 cycles |
| Tensile strength | ≤ 56 N |
| Crush resistance max. | 600 N / 10 cm |
| Temperature range during installation | 0°C to +50°C |
| Temperature range in operation | -20°C to +60°C |
| Wire colour code | white /blue |
| red/orange | |
| black/green | |
| yellow/brown | |
| in accordance with IEC 60189 and IEC 60708 | |
| Zero halogen, non corrosive gases | IEC 60754-1/-2, EN 50267-2-1/-2-2, (VDE 0482-267-2-1/-2-2) - applies to FRNC/LS0H |
| Flame propagation | IEC 60332-1-2, EN 60332-1-2 (VDE 0482-332-1-2) |
| Smoke density | IEC 61034-1/-2, EN 61034-1/-2, (VDE 0482-1034-1/-2) - applies to FRNC/LS0H |
| Reaction to fire (Euroclasses) | EN 13501-6: Dca-s2,d1,a1 |
| PoE | IEEE 802.3af |
| EMC | shielded |
| Segregation class | c |
| Cat./Class | Cat./Class Cat 7 / Class F - limit values as specified by IEC 61156-6 and EN 50288-4-2 guaranteed |
| Dimension | 4 x 2 x 0.132 (AWG26) |
| Mantel | FRNC/LS0H |
| Ø über Mantel | 5.8 mm |
| Gewicht | 39.5 kg/km |
| Cu-Zahl | 18.1 kg/km |
| Brandlast | 0.11 kWh/m |
| 0.38 MJ/m |
| Delivery time | 5-10 working days |
|---|---|
| Manufacturer | tde |
| Systems | tde - TP cable assemblies |
| Category | TP Patch Cords |
| Mediaobjects | |
| Cable type | UNINET 7702 flex Cat.7 |
| Polarity | 1:1 |
| Cable color | Blau |
| Performance | Cat.6A |
