We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
S/UTP Patch cord RJ45/RJ45 Hirose TM21 Green Cat.5e UNINET 5502 PVC Colour: green, Length: xxxx
Article ID
AS-S-H6ZGN-DGNxxxx
RJ45 Patch cord for the employment in the distribution frame or for the connection of terminals.
Plugs | TM21 |
Cabletype | UNINET 5502 flex Cat.5e |
Configuration | 1:1 |
Bundling | individually bundled, wrap size 20cm |
Tests | Link Performance Tests, electrical test on short-circuit and visual final inspection |
QS-Managementsystem ISO 9001, ISO 14001 and TL 9000 |
xxxx = Length in cm
CU RJ45 (TM21) Cat.6 with tde boot, colour: green
Type | RJ45 (TM21), with integreted dwell lever protection, green |
Category | Cat.6 |
Shielding | shielded |
Dimensions Boot |
34 mm length |
|
13.4 mm width |
Manufacturer | Hirose (connector) |
tde (boot) | |
QS-Management Systems Certification | ISO 9001 |
ISO 14001 | |
TL 9000 |
UNINET 5502 4P flex, 4x2xAWG 26, Pimf, FR/PVC, green
Loop resistance at 20°C | 220 Ω/km |
Mutual capacitance | 45 pF/m |
Impedance at 100 MHz | 100 Ω ± 5 Ω |
Transfer impedance at 1 MHz | 20 mΩ/m |
Transfer impedance at 10 MHz | 9 mΩ/m |
Transfer impedance at 30 MHz | 25 mΩ/m |
Coupling attenuation | ≥ 70 dB |
Near end unbalance attenuation LCL at 1-100 MHz | > 40 dB |
Delay Skew | 15 ns/100 m |
NVP | 75 % |
Bending radius | ≥ 20 mm |
Repeated bending | ≥ 1000 cycles |
Tensile strength | ≤ 63 N |
Crush resistance | ≥ 1000 N/10 cm |
Impact | ≥ 10 impacts |
Temperature range during installation | 0°C to +50°C |
Temperature range in operation | -20°C to +60°C |
Wire colour code | white /blue |
red/orange | |
black/green | |
yellow/brown | |
Zero halogen, non corrosive gases | IEC 60754-1/-2, EN 50267-2-1/-2-2, (VDE 0482-267-2-1/-2-2) - applies to FRNC/LS0H |
Flame propagation | IEC 60332-1-2, EN 60332-1-2 (VDE 0482-332-1-2) |
Reaction to fire (Euroclasses) | EN 13501-6: Eca |
Power over Ethernet | IEEE 802.3af |
EMV | shielded |
Segregation class | c |
Cat./Class | Cat 5e / Class D - limit values as specified by IEC 61156-6 and EN 50288-2-2 guaranteed |
Dimension | 4 x 2 x 0.16 (AWG26) |
Sheath | FR/PVC |
Sheath Ø | 5.1 mm |
Weight | 34 kg/km |
Cu-Weight | 23.5 kg/km |
Brandlast | 0.11 kWh/m |
Fire load | 0.38 MJ/m |
Colour: GR (grey), GN (green), BL (blue), GE (yellow), RT (red), OR (orange), SW (black)
Delivery time | 5-10 working days |
---|---|
Manufacturer | tde |
Systems | tde - TP cable assemblies |
Category | TP Patch Cords |
Mediaobjects | |
Cable type | CU Patchkabel |
Polarity | 1:1 |
Cable color | Grün |
Performance | Cat.5e |