We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
S/UTP Patch cord RJ45/RJ45 Hirose TM21 Yellow Cat.5e UNINET 5502 PVC Colour: yellow, Length: xxxx
Article ID
AS-S-H6ZGE-DGExxxx
RJ45 Patch cord for the employment in the distribution frame or for the connection of terminals.
Plugs | TM21 |
Cabletype | UNINET 5502 flex Cat.5e |
Configuration | 1:1 |
Bundling | individually bundled, wrap size 20cm |
Tests | Link Performance Tests, electrical test on short-circuit and visual final inspection |
QS-Managementsystem ISO 9001, ISO 14001 and TL 9000 |
xxxx = Length in cm
CU RJ45 (TM21) Cat.6 with tde boot, colour: yellow
Type | RJ45 (TM21), with integreted dwell lever protection, yellow |
Category | Cat.6 |
Shielding | shielded |
Dimensions Boot |
34 mm length |
|
13.4 mm width |
Manufacturer | Hirose (connector) |
tde (boot) | |
QS-Management Systems Certification | ISO 9001 |
ISO 14001 | |
TL 9000 |
UNINET 7702 4P flex, 4x2xAWG 26, Pimf, LSOH, Color: yellow
Category | 5e | 6 | 6A | 7 | |||||
Frequency | 1 MHz | 4 MHz | 10 MHz | 100 MHz | 250 MHz | 500 MHz | 600 MHz | 800 MHz | 862 MHz |
Attenuation | 0.26 dB/10m | 0.5 dB/10m | 0.79 dB/10m | 2.67 dB/10m | 4.3 dB/10m | 6.2 dB/10m | 6.71 dB/10m | 7.9 dB/10m | 8.3 dB/10m |
NEXT | 100 dB | 100 dB | 100 dB | 100 dB | 95 dB | 92 dB | 90 dB | 90 dB | 90 dB |
ACR-N | 97 dB | 97 dB | 97 dB | 97 dB | 92 dB | 89 dB | 87 dB | 87 dB | 87 dB |
PS-ACR-N | 100 dB/10m | 99 dB/10m | 99 dB/10m | 97 dB/10m | 91 dB/10m | 86 dB/10m | 83 dB/10m | 82 dB/10m | 82 dB/10m |
ACR-F | 97 dB/10m | 96 dB/10m | 96 dB/10m | 94 dB/10m | 88 dB/10m | 83 dB/10m | 80 dB/10m | 79 dB/10m | 79 dB/10m |
PS-ACR-F | 100 dB/10m | 99 dB/10m | 99 dB/10m | 97 dB/10m | 95 dB/10m | 91 dB/10m | 88 dB/10m | 87 dB/10m | 87 dB/10m |
PS ELFEXT | 97 dB/10m | 96 dB/10m | 96 dB/10m | 94 dB/10m | 92 dB/10m | 88 dB/10m | 85 dB/10m | 84 dB/10m | 84 dB/10m |
Return loss | 26 dB | 32 dB | 35 dB | 30 dB | 27 dB | 24 dB | 23 dB | 21 dB | 21 dB |
Loop resistance at 20°C | 270 Ω/km |
Mutual capacitance | 43 pF/m |
Impedance at 100 MHz | 100 Ω ± 5 Ω |
Transfer impedance | 10 mΩ/m |
Coupling attenuation | ≥ 70 dB |
Near end unbalance attenuation LCL | > 40 dB |
Delay Skew | 4 ns/100 m |
NVP | 78 % |
Bending radius | ≥ 20 mm |
Repeated bending | ≥ 1000 cycles |
Tensile strength | ≤ 56 N |
Crush resistance max. | 600 N / 10 cm |
Temperature range during installation | 0°C to +50°C |
Temperature range in operation | -20°C to +60°C |
Wire colour code | white /blue |
red/orange | |
black/green | |
yellow/brown | |
in accordance with IEC 60189 and IEC 60708 | |
Zero halogen, non corrosive gases | IEC 60754-1/-2, EN 50267-2-1/-2-2, (VDE 0482-267-2-1/-2-2) - applies to FRNC/LS0H |
Flame propagation | IEC 60332-1-2, EN 60332-1-2 (VDE 0482-332-1-2) |
Smoke density | IEC 61034-1/-2, EN 61034-1/-2, (VDE 0482-1034-1/-2) - applies to FRNC/LS0H |
Reaction to fire (Euroclasses) | EN 13501-6: Dca-s2,d1,a1 |
PoE | IEEE 802.3af |
EMV | shielded |
Segregation class | c |
Cat./Class | Cat 7 / Class F - limit values as specified by IEC 61156-6 and EN 50288-4-2 guaranteed |
Dimension | 4 x 2 x 0.132 (AWG26) |
Mantel | FRNC/LS0H |
Ø über Mantel | 5.8 mm |
Gewicht | 39.5 kg/km |
Cu-Zahl | 18.1 kg/km |
Brandlast | 0.11 kWh/m |
0.38 MJ/m |
Delivery time | 5-10 working days |
---|---|
Manufacturer | tde |
Systems | tde - TP cable assemblies |
Category | TP Patch Cords |
Mediaobjects | |
Cable type | UNINET 7702 flex Cat.7 |
Polarity | 1:1 |
Cable color | Gelb |