We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
SC Simplex Adapter Zirkonia Staight Split with Flange, green (APC)
Article ID
L-AD-SCSK-F-GN
The hook performs well under high temperatures, maintaining plug retention strength.
- Compact design
- Compliance with telcordia, TIA/IEA IEC and JIS compliance
- High precision alignment
- Low insertion and return loss and back reflection
Type | SC Simplex |
Application | Singlemode OS2 APC |
Design | with flange |
Connector style | SC Simplex |
Color | Green |
Material | Plastik |
Sleeve | Zirkonia Staight Split |
Shutter | -- |
Manufacturer | tde |
Delivery time | 5-10 working days |
---|---|
Manufacturer | tde |
Systems | FO Components |
Category | FO Adapters |
Mediaobjects | |
Connector type (side 1) | SC APC Simplex |
Adapter color | Grün |
We found other products you might like!