We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
SF/UTP Patch cord RJ45/RJ45 Hirose w. tde boot Cat.5e UC300 LSHF Crossover Colour: black, Length: xxxx
Article ID
SF-H5ZSWE-NSWxxxx
RJ45 Patch cord for the employment in the distribution frame or for the connection of terminals.
| Cabletype | Draka UC300 HS26 Cat.5e |
| Configuration | Crossover |
| Tests | 100% electrical test on short-circuit and visual final inspection |
| optional: Link Performance Tests | |
| QS-Managementsystem ISO 9001, ISO 14001 and TL 9000 |
xxxx = Length in cm
CU RJ45 (TM11) Cat.5e with tde boot, colour: black
| Type | RJ45 (TM11), with integreted dwell lever protection |
| Shielding | shielded |
|
Dimensions Boot |
34 mm length |
| 13.4 mm width | |
| Manufacturer | Hirose (connector) |
| tde (boot) | |
| QS-Management Systems Certification | ISO 9001 |
| ISO 14001 | |
| TL 9000 |
Draka - UC300 HS26 Cat.5e SF/UTP Colour: black
| Type | UC300 HS26 Cat.5e SF/UTP | |
| Conductor | stranded bare copper wire Ø 0.48 mm (AWG 26/1) | |
| Insulation | Polyethylene, Ø 0.95 mm | |
| Twisting | 2 cores to the pair | |
| Cable lay up | 4 pairs to the core | |
| Sreen | Al-laminated plastic foil + Copper braid, tinned | |
| Sheath | PVC or LSHF (FRNC) | |
| Minimum bending radius | Without load | ≥ 25 mm |
| With load | ≥ 50 mm | |
| Temperature range | During operation | -20°C up to +60°C |
| During installation | 0°C up to +50°C |
| Loop resistance | ≤ 340 Ω/km | |
| Resistance unbalance | ≤ 2% | |
| Insulation resistance | 500 V | ≥ 5000 MΩkm |
| Mutual capacitance | at 800 Hz | Nom. 48 nF/km |
| Capacitance unbalance | (pair/ground) | ≤ 1200 pF/km |
| Characteristic impedance | 100 MHz | (100 ± 5) Ω |
| Nominal velocity of propagation | ca. 67% | |
| Propagation delay | ≤ 535 ns/100m | |
| Delay skew | 20 ns/100m | |
| Test voltage | (DC, 1 min) core/core and core/screen | 1000 V |
| Transfer impedance | at 1 MHz | ≤ 30 mΩ/m |
| at 10 MHz | ≤ 30 mΩ/m | |
| at 30 MHz | ≤ 50 mΩ/m | |
| Coupling attenuation | ≥ 75 dB |
| F MHZ | Attenuation dB/10m | NEXT dB | PS- NEXT dB | ELFEXT dB/100m | PS- ELFEXT dB/100m | Return loss dB |
|---|---|---|---|---|---|---|
| 1.0 | 0.3 | 71 | 68 | 68 | 65 | 23 |
| 4.0 | 0.6 | 62 | 59 | 56 | 53 | 23 |
| 10.0 | 0.9 | 56 | 53 | 48 | 45 | 23 |
| 16.0 | 1.1 | 53 | 50 | 44 | 41 | 23 |
| 20.0 | 1.3 | 51 | 48 | 42 | 39 | 23 |
| 31.2 | 1.6 | 49 | 46 | 38 | 35 | 23 |
| 62.5 | 2.4 | 44 | 41 | 32 | 29 | 23 |
| 100.0 | 3.0 | 41 | 38 | 28 | 25 | 23 |
| 125.0 | 3.3 | 40 | 37 | 26 | 23 | 23 |
| 155.5 | 3.6 | 38 | 35 | 24 | 21 | 23 |
| 175.0 | 3.9 | 37 | 34 | 23 | 20 | |
| 200.0 | 4.1 | 36 | 33 | 22 | 19 | |
| 250.0 | 4.4 | 35 | 32 | 20 | 17 | |
| 300.0 | 4.8 | 34 | 31 | 16 | 13 |
| Outerdiameter | 5.7 mm |
| Fire load | 369 MJ/km |
| 0.103 kWh/m | |
| Weight | 37 kg/km |
| Copper content | 22.5 |
| Tensile force | 100 N |
| Delivery time | 5-10 working days |
|---|---|
| Manufacturer | tde |
| Systems | tde - TP cable assemblies |
| Category | TP Patch Cords |
| Mediaobjects | |
| Connector type (side 1) | RJ45 Plug geschirmt |
| Connector type (side 2) | RJ45 Plug geschirmt |
| Cable type | CU Patchkabel |
| Polarity | Cross Over |
| Cable color | Schwarz |
| Performance | Cat.5e |
We found other products you might like!







