We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
SFP 10Gbps Modul SM LC, distance reach: 10 km, Cisco compatible
Features
• Compliant with SFF-8413 and IEE802.3ae
• Data rate selectable ≤9.95Gbps to 10.52Gbps bit rates
• Uncooled DFP-1310 Transmitter and PIN Receiver
• Link length up to 10km
• Low Power Dissipation 1.0W Maximum
• -5ºC to 70ºC Operating Case Temperature
• Single 3.3V power supply
• Diagnostic Performance Monitoring of module temperature, supply Voltages, laser bias current, transmit optical power, receive optical power
• RoHS compliant and lead free
Applications
• 10GBASE-LR/LW
• 10G Fiber Channel
• Other High Speed Data Connections
Functional Description
TDE-SFP-10G-LR Transceiver is designed for 10GBASE-LR/LW, and 8.5G/10G Fiber- Channel applications. The transceiver consists of two sections: The transmitter section incorporates an uncooled DFB laser. And the receiver section consists of a PIN photodiode integrated with a TIA. All modules satisfy Class I Laser safety requirements. TDE-SFP-10G-LR Digital Diagnostics functions are available via a 2-wire serial interface, as specified in SFF-8472, which allows real-time access to device operating parameters such as transceiver temperature, laser bias current, transmitted optical power, received optical power and transceiver supply voltage.
Parameter | Symbol | Min. | Max. |
---|---|---|---|
Supply Voltage | Vcc | -0.5 V | 3.8 V |
Storage Temperature | Tst | -40°C | 85°C |
Relative Humidity | Rh | 0 % | 85 % |
Parameter | Symbol | Min. | Typ. | Max. |
---|---|---|---|---|
Supply Voltage | Vcc | 3.13 V | 3.3 V | 3.47 V |
Supply Current | Icc | 360 mA | 450 mA | |
Operating Case Temperature | Tca | -5°C | 70°C | |
Module Power Dissipation | Pm | - | 1.0 W | - |
Notes:
1. Supply current is shared between VCCTX and VCCRX.
2. In-rush is defined as current level above steady state current requirements.
Parameter | Symbol | Min. | Typ. | Max. |
---|---|---|---|---|
Data Rate | Mra | - | 10.3 Gbps | 11.3 Gbps |
Input differential Impedance | Rim | - | 100 Ω | - |
Differential Data Input | VtxDIFF | 120 mV | - | 850 Mv |
Transmit Disable Voltage | VD | 2.0 V | - | Vcc3+0.3 V |
Transmit Enable Voltage | Ven | 0 V | - | +0.8 V |
Transmit Disable Assert Time | Vn | - | - | 100 µs |
Parameter | Symbol | Min. | Typ. | Max. |
---|---|---|---|---|
Data Rate | Mra | - | 10.3 Gbps | 11.3 Gbps |
Differential Output Swing | Vout P-P | 350 mV | - | 850 mV |
Rise/Fall Time | Tr/Tf | 24 Ps | - | - |
Loss of Signal Asserted | VOH | 2 V | - | Vcc3+0.3 V |
Loss of Signal Negated | VOL | 0 V | - | +0.4 V |
Parameter | Symbol | Min. | Typ. | Max. |
---|---|---|---|---|
Center Wavelength | λc | 1260 pm | 1355 pm | |
Optical Average Power | Po | -8.2 dBm | - | 0,5 dBm |
Optical OMA Power | Pom | -5.2 dBm | ||
Side Mode Suppression Ratio | SMSR | 30 dB | - | - |
Optical Transmit Power (disabled) | PTX_DISABLE | - | - | -30 dBm |
Extinction Ratio | ER | 3.5 | - | |
RIN21OMA (RIN measurement is made with a return loss at 12 dB) | -128 dB/Hz | |||
Optical Return Loss Tolerance |
12 dB |
Parameter | Symbol | Min. | Typ. | Max. |
---|---|---|---|---|
Input Operating Wavelength | λ | 1260 nm | - | 1355 nm |
Average receive power | - | - | -1.0 dBm | |
Receiver sensitivity in OMA | - | - | -12.6 dBm | |
Stressed receiver sensitivity in OMA [1] | -10.3 dBm | |||
Maximum Input Power | RX-overload | - | - | -1 dBm |
Reflectance | Rrx | - | -12 dB | |
Loss of Signal Asserted | -25 dBm | - | - | |
LOS De-Asserted | - | - | - | |
LOS Hysteresis | 0.5 dB | - | - |
Notes:
[1] Measured with conformance test signal for BER = 10–12. The stressed sensitivity values in the table are for system level BER measurements which include the effects of CDR circuits. It is recommended that at least 0.4 dB additional margin be allocated if component level measurements are made without the effects of CDR circuits.
Delivery time | 5-10 working days |
---|---|
Manufacturer | tde |
Systems | GBIC-, SFP-, XFP-, XENPAK-Transceiver |
Category | SFP Modules |
Mediaobjects |