SM TO MM 1.25GBPS- LA

Article ID
SFMFF1314-220-LA
Excl. 19% VAT
Delivery time
5-10 working days

1000Base-SX 850nm multimode (SC) [62.5/125 µm fiber: 220 m/722 ft.] [50/125 µm fiber: 550 m/1804 ft.] Link Budget: 7.0 dB
to 1000Base-LX 1310nm single mode (SC) [10 km/6.2 mi.] Link Budget: 7.0 dB

Description

The SFMFF stand-alone, when used individually or in pairs, functions as a mode converter that extends Gigabit Ethernet or Fiber Channel signals over single mode fiber up to 125 kilometers. The SFMFF also converts 1000Base-SX ports on a Gigabit Ethernet switch to 1000Base-LX on a port-by-port basis.

Features

  • Auto-Negotiation (1000Base-X ports)
  • Link Pass Through
  • Pause
  • Automatic Link Restoration
  • Protocol Transparency

Show product on manufacturers website: https://www.lantronix.com/products/


More Information
Delivery time 5-10 working days
Systems Lantronix / Transition Networks
Category Media Converters
Mediaobjects