We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
ST Duplex Adapter with Flange, Phosphor Bronze, Metal Housing
Article ID
L-AD-STDM-M
tde’s ST duplex is available with metal or plastic housing.
- Bayonet style housing for easy termination
- High precision alignment
- Low insertion and return loss and back reflection
Type | ST Duplex |
Application | Multimode OM1/OM2 |
Design | with flange |
Connector style | ST Duplex |
Material | Metal |
Sleeve | Phosphor Bronze |
Shutter | -- |
Manufacturer | tde |
Delivery time | 5-10 working days |
---|---|
Manufacturer | tde |
Systems | FO Components |
Category | FO Adapters |
Mediaobjects | |
Connector type (side 1) | ST Duplex |
Adapter color | Metall |
We found other products you might like!