We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
ST Simplex Adapter Phosphor Bronze, Metal Housing
Article ID
L-AD-STSM-M
tde’s ST simplex adapter is available with metal housing, with a choice of phosphor bronze or zirconia split sleeve.
- Bayonet style housing for easy termination
- High precision alignment
- Low insertion and return loss and back reflection
| Type | ST Simplex |
| Application | Multimode OM1/OM2 |
| Design | -- |
| Connector style | ST Simplex |
| Material | Metal |
| Sleeve | Phosphor Bronze |
| Shutter | -- |
| Manufacturer | tde |
| Delivery time | 5-10 working days |
|---|---|
| Manufacturer | tde |
| Systems | FO Components |
| Category | FO Adapters |
| Mediaobjects | |
| Connector type (side 1) | ST Simplex |
| Adapter color | Metall |
We found other products you might like!

