We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
tBG2 - FO splice module 12x ST MM 3U/7HP with pigtails 50/125µ
Article ID
TBG2-M12-12ST50S
The tBG II – FO splice module 3U/7HP is intended for the installation in tBG II - subracks (for 12 x modules).
Features:
- Available for all standard FO connectors: E2000, FC/PC, LC, SC and ST
- Integrated loose tube strain relief
- Module mounting with screws
| Pre-mounted | 12 ST adapters 12 ST Fiber pigtails 50/125µ OM2 12 Crimp Splice protectors 1 Splice cassettes 1 Splice holder 1 Splice cover |
| Alternative pre-mounted |
TBG2-M12-xxST50S |
| xx | (01 - 12) quantity of adapters |
tBG2 - Front panel with module loading 3U/7HP 12 x ST Simplex
| Type | Front panel for 12 x ST Simplex |
| Color | Anodized E6 EV1 |
| Inscription | 1 - 12 Screen printing by label strips |
| Mateial | Alu- AlMG3 G22 |
| Dimensions | 3U/7TE |
| Type | Module slot for rack 84 HP |
| Dimensions | app. 250 x 100 mm |
ST Simplex Adapter Zirconia Straight Split, Metal Housing
| Type | ST Simplex |
| Application | Singlemode OS2 PC, Multimode OM3/OM4 |
| Design | -- |
| Connector style | ST Simplex |
| Material | Metal |
| Sleeve | Zirconia Straight Split |
| Shutter | -- |
| Manufacturer | tde |
FO ST Connector tde class C for 50 or 62,5/125µ fiber
| Connector Type | ST |
| Housing | Metal |
| Ferrule | Zirconia Straight Split |
| Ferrule Hole | 126 µ |
| Mating Cycles | 1.000 |
| Operating Temperature | -40°C up to +75°C |
| Strain Relief to | 150 N |
| Manufacturer | tde |
| Fiber | Type | Wavelength | Insertion loss typ. | Insertion loss max. | Return loss min. |
|---|---|---|---|---|---|
| 50/125µ OM2 | ST | 850 nm |
≤ 0.25 dB |
0.45 dB | 30 dB |
| 62.5/125µ OM1 | ST | 850 nm |
≤ 0.25 dB |
0.45 dB |
FO Cables
| Tight Buffer | Low smoke (IEC 61034 and EN 50268) and free of halogens (LS0H) |
| Non corrosive after IEC 60754-2 and EN 50267 | |
| Flame resistent after IEC 60332-3C and EN 50266-2-4 | |
| Completly dry design | |
| Free from metal, no grounding problems and potential differences | |
| Tight Buffer for simple and direct connector mounting |
| Fiber Count | 1 (Tight Buffer) |
| Core-Ø | 0.9 mm |
| Coreweight | 1 kg/km |
| Min. Bending radius - Installation | 30 mm |
| Min. Bending radius - Operation | 30 mm |
| Removal | 1500 mm |
|
Fire load |
0.15 MJ/m |
|
Temperature range - Installation |
-5 to +50°C |
|
Temperature range - Operation |
-20 to +60°C |
|
Temperature range - Transport / Lagerung |
-25 to +70°C |
Corning FO 50/125µ OM2 multimode fiber
| Type | Corning 50/125µ OM2 multimode fiber |
| Manufacturer | Corning |
| Bandwidth |
500 at 850 nm / 500 at 1300 nm |
| Attenuation | At 850 nm max. ≤ 2.5 dB/km At 1300 nm max. ≤ 0.8 dB/km |
| Numerical Aperture | 0.200 ± 0.015 |
| Core Diameter | 50.0 ± 3.0 µm |
| Cladding Diameter | 125.0 ± 2.0 µm |
| Core-Clad Concentricity | ≤ 3.0 µm |
| Cladding Non-Circularity | < 2.0% |
| Core Non-Circularity | ≤ 5.0% |
| Coating Diameter | 245 ± 5 µm |
| Coating-Cladding Concentricity | < 12 µm |
| Enviromental Test | Test Condition | Induced Attenuation 850 nm and 1300 nm (dB/km) |
|---|---|---|
| Temperature Dependence | -60°C to +85°C | ≤ 0.20 |
| Temperature Humidity Cycling | -10°C to +85°C and 4% to 98% RH | ≤ 0.20 |
| Operating Temperature Range | -60°C to +85°C |
| Proof Test | The entire fiber length is subjected to a tensile stress ≥ 100 kpsi (0.7 GN/m²). |
| Length | Fiber lengths available up to 8.8 km/spool. |
| Refractive Index Difference | 2% |
| Effective Group Index of Refraction | 850 nm: 1.490 1300 nm: 1.486 |
| Fatigue Resistance Parameter (nd) | 20 |
| Coating Strip Force | Dry: 0.6 lbs (2.7N) Wet: 14 days in 23°C water soak: 0.6 lbs (2.7N) |
| Cromatic Dispersion | Zero Dispersion Wavelength (λ0): 1300 nm ≤ λ0 ≤ 1320 nm Zero Dispersion Slope (S0): ≤ 0.101 ps/(nm²*km) |
| Delivery time | 5-10 working days |
|---|---|
| Manufacturer | tde |
| Systems | tBG II - tde Subrack |
| Category | FO splice module standard |
| Mediaobjects | |
| Connector type (side 1) | ST, ST Simplex |
| Fiber type | 50/125 µm OM2 |
| Type | ST |
| Adapter color | Metall |
| Patch panel type | tBGII – FO Module for tBGII sub rack |
We found other products you might like!



