We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
tBG2 - tde subrack 19"/4U/84HP w. integrated 1U excess cable tray
Article ID
TBG2-4HE-K-2
tBG2 - tde subrack 19"/4U/84HP w. integrated 1U excess cable tray
tDF® - sub rack 19"/3U/84HP, depth-adjustable
| Housing | Sides: steel, red |
| Guide plates: steel 1203, black | |
| Profile rails: anodized aluminum | |
| Mounting brackets: black | |
| Inscription | By means of label strips on the modules |
| Assembly | 84HP for up to 12 x 3U/7HP modules, i.e. up to 288 fibers |
| Dimensions | 19", 3U, 278,5mm |
| Depth-adjustable | 30mm - 60mm (stepless) |
| QS-Managementsystem ISO 9001, ISO 14001 and TL 9000 |
Cable Management
| Housing | Aluminium |
| Color | Drawer: Aluminium |
| Front and rear: aluminum anodized | |
| Equipment | up to 5 cable shunting rings front |
| Strain relief | metric glance back left or right |
| Dimensions | 19'', 1U |
tde - FO Patch Cord Management plastic rings 56mm
| Color | Black |
| Material | Plastic |
| Assembly | rings |
| Cable entry | Patch cords are inserted from the front |
| Lenght | 56 mm |
| Inner Diameter | 30 mm |
|
Rotating, reversible |
| Delivery time | 5-10 working days |
|---|---|
| Manufacturer | tde |
| Systems | tBG II - tde Subrack |
| Category | FO Sub Racks |
| Mediaobjects |
We found other products you might like!

