We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
tBG2 - tde subrack 19"/4U/84HP w. integrated 1U excess cable tray
Article ID
TBG2-4HE-K
- Left or right cable entry for metric threads, fanout used
- Excess cable length removable tray
Housing | Sides: Stainless steel V2A K240 |
Guide plates: steel 1203 RAL 7035 | |
Rails: anodized aluminum | |
Inscription | By means of label strips on the modules |
Assembly | 84HP for up to 12 x 3U/7HP modules, i.e. up to 288 fibers |
Dimensions | 19“, 3U |
QS-Managementsystem ISO 9001, ISO 14001 and TL 9000 |
FO Splice Boxes
Housing | Aluminium |
Color | Drawer: Aluminium |
Front and rear: aluminum anodized | |
Equipment | up to 5 cable shunting rings front |
Strain relief | metric glance back left or right |
Dimensions | 19'', 1U |
tde - FO Patch Cord Management plastic rings 56mm
Color | Black |
Material | Plastic |
Assembly | rings |
Cable entry | Patch cords are inserted from the front |
Lenght | 56 mm |
Inner Diameter | 30 mm |
Rotating, reversible |
Delivery time | 5-10 working days |
---|---|
Manufacturer | tde |
Systems | tBG II - tde Subrack |
Category | FO Sub Racks |
Mediaobjects |
We found other products you might like!