We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
tBL® - Cover for Breakout Panel 19"/0.5U straight
Article ID
TBL-M-COVER
For sealing of the straight Patch Panel 19"/0.5U.
Material |
stainless steel
|
Mounting | through enclosed screws |
QS-Managementsystem ISO 9001, ISO 14001 and TL 9000 |
Delivery time | 5-10 working days |
---|---|
Manufacturer | tde |
Systems | tBL® - tde Basic Link (TP) |
Category | TP Patch Panels |
Mediaobjects | |
Material | Edelstahl |
We found other products you might like!