We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
tBL® - DIN rail splice housing MM 3x ST Duplex OM4, splice ready prepared
Article ID
TBL-H06-03STD50-4S
tBL® - DIN rail splice housing MM 3x ST Duplex OM4, splice ready prepared
| Pre-mounted | 3 ST duplex adapters MM 6 ST Fiber pigtails 50/125µ OM4 2.0 meters, splice ready prepared 6 Crimp Splice protectors 1 Splice cassette 1 Splice holder 1 Cabel entry vertical 1 Mounting clip (for mounting on rail housing) 1 Gland M20 for cable entry |
| Alternative pre-mounted |
TBL-H06-xxSTD50-4yz (see below) |
| xx | (01 - 06) quantity of adapters |
| y | (S)plice ready prepared |
| z | With(O)ut Crimp Splice protectors |
tBL® - DIN rail splice housing, basic housing
| Housing | Alu-sheet, 1 mm |
| Dimensions | 141.4 x 141 x 42.8 mm |
| Colour | powdered in RAL 9005 (black) |
tBL® - FO Front panel 3U 8HP 6x SC Duplex for DIN rail splice housing
| Front panel | Alu-sheet |
| incl. labeling strip | |
| Configuration | Attachment up to 6x SC Duplex, 6x LC Quad (6x LCD), 6x ST Duplex adapters |
ST Duplex Adapter with Flange, Zirconia Straight Split, Metal Housing
| Typ | ST Duplex |
| Application | Singlemode/Multimode |
| Design | with flange |
| Connector style | ST Duplex |
| Material | Metal |
| Sleeve | Zirconia Straight Split |
| Shutter | -- |
| Manufacturer | tde |
FO ST Connector tde class C for 50/125µ OM4 fiber
| Connector Type | ST |
| Housing | Metal |
| Ferrule | Zirconia Straight Split |
| Ferrule Hole | 126 µ |
| Mating Cycles | 1.000 |
| Operating Temperature | -40°C up to +75°C |
| Strain Relief to | 150 N |
| Manufacturer | tde |
| Fiber | Type | Wavelength | Insertion loss typ. | Insertion loss max. | Return loss min. |
|---|---|---|---|---|---|
| 50/125µ OM4 | ST | 1300 nm | ≤ 0.25 dB | 0.45 dB | 30 dB |
FO Cables
| Tight Buffer | Low smoke (IEC 61034 and EN 50268) and free of halogens (LS0H) |
| Non corrosive after IEC 60754-2 and EN 50267 | |
| Flame resistent after IEC 60332-3C and EN 50266-2-4 | |
| Completly dry design | |
| Free from metal, no grounding problems and potential differences | |
| Tight Buffer for simple and direct connector mounting |
| Fiber Count | 1 (Tight Buffer) |
| Core-Ø | 0.9 mm |
| Coreweight | 1 kg/km |
| Min. Bending radius - Installation | 30 mm |
| Min. Bending radius - Operation | 30 mm |
| Removal | 1500 mm |
|
Fire load |
0.15 MJ/m |
|
Temperature range - Installation |
-5 to +50°C |
|
Temperature range - Operation |
-20 to +60°C |
|
Temperature range - Transport / Lagerung |
-25 to +70°C |
Corning FO ClearCurve® 50/125µ OM4 multimode fiber
| Type | Corning ClearCurve® 50/125µ OM4 multimode fiber |
| Optimized Data Rate over Distance | 40/100 Gb over 170 m* 10 Gb/s over 550 m 1 Gb/s over 1100 m |
| Standard Compliance | ISO/IEC 11801: type OM4 fiber** IEC 60793-2-10: type A1a.3 fiber** TIA/EIA: 492AAAD ITU: ITU G651.1 |
| * | Distances specified in the 40G/100G per IEEE 802.3ba standard are 150m on OM4 and 100m on OM3; Corning fibers are manufactured to tighter dispersion specifications and thereby support the extended distances shown in the table (assuming cable attenuation ≤3.0 dB/km and same 1.0 dB of connector loss for OM3 that the standard requires for OM4) |
| ** | Assumes IEC draft standard is harmonized with 492AAAD which was approved by TIA |
| Bandwidth | High Performance EMB* (MHz.km): 4700 at 850 nm only Legacy Performance EMB** (MHz.km): 3500 at 850 nm / 500 at 1300 nm |
| Attenuation | At 850 nm max. ≤ 2.3 dB/km At 1300 nm max. ≤ 0.6 dB/km |
| Macrobend Loss | Mandrel Radius (mm): 37.2 / 15 / 7.5 Number of Turns: 100 / 2 / 2 Induced Attenuation (dB) at 850 nm: ≤ 0.05 / ≤ 0.1 / 0.2 Induced Attenuation (dB) at 1300 nm: ≤ 0.15 / ≤ 0.3 / ≤ 0.5 |
| Numerical Aperture | 0.200 ± 0.015 |
| * | Ensured via miniEMBc, per TIA/EIA 455-220A and IEC 60793-1-49, for high performance laser-based systems (up to 10Gb/s) |
| ** | OFL BW, per TIA/EIA 455-204 and IEC 60793-1-41, for legacy and LED-based systems (typically up to 100 Mb/s) |
| Core Diameter | 50.0 ± 2.5 µm |
| Cladding Diameter | 125.0 ± 1.0 µm |
| Core-Clad Concentricity | ≤ 1.5 µm |
| Cladding Non-Circularity | ≤ 1.0% |
| Core Non-Circularity | ≤ 5.0% |
| Coating Diameter | 242 ± 5 µm |
| Coating-Cladding Concentricity | < 12 µm |
| Enviromental Test | Test Condition | Induced Attenuation 850 nm & 1300 nm (dB/km) |
|---|---|---|
| Temperature Dependence | -60°C to +85°C | ≤ 0.10 |
| Temperature Humidity Cycling | -10°C to +85°C and 4% to 98% RH | ≤ 0.10 |
| Water Immersion | 23°C ± 2°C | ≤ 0.20 |
| Heat Aging | 85°C ± 2°C | ≤ 0.20 |
| Damp Heat | 85°C at 85% RH | ≤ 0.20 |
| Operating Temperature Range | -60°C to +85°C |
| Proof Test | The entire fiber length is subjected to a tensile stress ≥ 100 kpsi (0.7 GN/m²). |
| Length | Fiber lengths available up to 17.6 km/spool. |
| Refractive Index Difference | 1% |
| Effective Group Index of Refraction | 850 nm: 1.480 1300 nm: 1.479 |
| Fatigue Resistance Parameter (nd) | 20 |
| Coating Strip Force | Dry: 0.6 lbs (2.7N) Wet: 14 days in 23°C water soak: 0.6 lbs (2.7N) |
| Cromatic Dispersion | Zero Dispersion Wavelength (λ0): 1295 nm ≤ λ0 ≤ 1315 nm Zero Dispersion Slope (S0): ≤ 0.101 ps/(nm²*km) |
tBL® - splice cassette for DIN rail splice housing
| Type | splice cassette for DIN rail splice housing |
| Material | sheet steel |
| Colour | powdered in RAL 9005 (black) |
| Configuration | uo to 2x 12 splices |
FO Splice holder for 12x crimp splice protectors
| Type | FO Splice holder for 12 x Crimp splice protectors |
| Dimensions | 40 x 26 x 6 mm |
| Material | Bright ABS, similar RAL 1013 |
FO crimp splice protector
| Type | Crimp splice protector |
| Dimensions | 31 x 3 x 1 mm |
Cable tie
| Type | Cable tie |
| Dimensions | 75 x 2.5 mm |
FO SC Duplex Blind stopper
| Type | FO Blind stopper |
| Application | For covering of unused adapter slots |
FO cable gland M20, light grey
| Type | Cable gland M20 |
| Color | light grey |
FO Locknut for cable gland M20, light grey
| Type | Locknut for cable gland M20 |
| Color | light grey |
tBL® - adapter blind plate for DIN rail splice housing
| Colour | Alu-zinc |
tBL® - mounting clip for DIN rail splice housing
| Colour | zinced |
tBL® - adapter for intake of PG screwing for DIN rail splice housing
| Colour | Alu-zinc |
| Opening | for 1x M20 (PG13.5) |
| Delivery time | 5-10 working days |
|---|---|
| Manufacturer | tde |
| Systems | tBL® - tde Basic Link (FO Enclosures) |
| Category | FO DIN rail splice module |
| Mediaobjects | |
| Connector type (side 1) | ST, ST Duplex |
| Fiber type | 50/125 µm OM4 |
| Type | ST |
| Adapter color | Metall |
| Material | Stahlblech |
| Patch panel type | tBL® - FO DIN Rail Module |
We found other products you might like!




