tde

tBL® - DIN rail splice housing MM 6x SC Duplex OM2, splice ready prepared

Article ID
TBL-H06-06SCD50S
Excl. 19% VAT
Delivery time
5-10 working days
tBL® - DIN rail splice housing MM 6x SC Duplex OM2, splice ready prepared
Pre-mounted 6 SC duplex adapters MM
12 SC Fiber pigtails 50/125µ OM2 2.0 meters 12 x Colors, splice ready prepared
12 Crimp Splice protectors
1 Splice cassette
1 Splice holder
1 Cabel entry vertical
1 Mounting clip (for mounting on rail housing)
1 Gland M20 for cable entry
Alternative pre-mounted

TBL-H06-xxSCD50yz (see below)

xx (01 - 06) quantity of adapters
y (S)plice ready prepared
z With(O)ut Crimp Splice protectors

tBL® - DIN rail splice housing, basic housing

Housing Alu-sheet, 1 mm
Dimensions 141.4 x 141 x 42.8 mm
Colour powdered in RAL 9005 (black)

tBL® - FO Front panel 3U 8HP 6x SC Duplex for DIN rail splice housing

Front panel Alu-sheet
  incl. labeling strip
Configuration Attachment up to 6x SC Duplex, 6x LC Quad (6x LCD), 6x ST Duplex adapters

SC Duplex Adapter Zirconia Straight Split with Flange, beige

Type SC Duplex
Application Multimode OM2/OM1
Design One-Piece with flange
Connector style SC Duplex
Color Beige
Material Plastic
Sleeve Zirconia Straight Split
Shutter --
Manufacturer tde

FO SC Simplex Connector tde class C for 50 or 62,5/125µ fiber

Connector Type SC Simplex
Housing Plastic, Beige
Ferrule Zirconia Straight Split, Spring-loaded Axially
Ferrule Hole 126 µ
Mating Cycles 1.000
Operating Temperature -40°C up to +75°C
Strain Relief to 150 N
Manufacturer tde
Optical performance
FiberTypeWavelengthInsertion loss typ.Insertion loss max.Return loss min.
50/125µ OM2 SC 850 nm ≤ 0.25 dB 0.45 dB 30 dB
62.5/125µ OM1 SC 850 nm ≤ 0.25 dB 0.45 dB  

FO Cables

Tight Buffer Low smoke (IEC 61034 and EN 50268) and free of halogens (LS0H)
  Non corrosive after IEC 60754-2 and EN 50267
  Flame resistent after IEC 60332-3C and EN 50266-2-4
  Completly dry design
  Free from metal, no grounding problems and potential differences
  Tight Buffer for simple and direct connector mounting

 

Characteristics
Fiber Count 1 (Tight Buffer)
Core-Ø 0.9 mm
Coreweight 1 kg/km
Min. Bending radius - Installation 30 mm
Min. Bending radius - Operation 30 mm
Removal 1500 mm

Fire load

0.15 MJ/m

Temperature range - Installation

-5 to +50°C

Temperature range - Operation

-20 to +60°C

Temperature range - Transport / Lagerung

-25 to +70°C

Corning FO 50/125µ OM2 multimode fiber

Type Corning 50/125µ OM2 multimode fiber
Manufacturer Corning
Optical Specifications
Bandwidth

500 at 850 nm / 500 at 1300 nm

Attenuation At 850 nm max. ≤ 2.5 dB/km
At 1300 nm max. ≤ 0.8 dB/km
Numerical Aperture 0.200 ± 0.015
Dimensional Specifications
Core Diameter 50.0 ± 3.0 µm
Cladding Diameter 125.0 ± 2.0 µm
Core-Clad Concentricity ≤ 3.0 µm
Cladding Non-Circularity < 2.0%
Core Non-Circularity ≤ 5.0%
Coating Diameter 245 ± 5 µm
Coating-Cladding Concentricity < 12 µm
Environmental Specifications
Enviromental TestTest ConditionInduced Attenuation 850 nm and 1300 nm (dB/km)
Temperature Dependence -60°C to +85°C ≤ 0.20
Temperature Humidity Cycling -10°C to +85°C and 4% to 98% RH ≤ 0.20
Operating Temperature Range -60°C to +85°C   
Mechanical Specifications
Proof Test The entire fiber length is subjected to a tensile stress ≥ 100 kpsi (0.7 GN/m²).
Length Fiber lengths available up to 8.8 km/spool.
Performance Characterizations
Refractive Index Difference 2%
Effective Group Index of Refraction 850 nm: 1.490
1300 nm: 1.486
Fatigue Resistance Parameter (nd) 20
Coating Strip Force Dry: 0.6 lbs (2.7N)
Wet: 14 days in 23°C water soak: 0.6 lbs (2.7N)
Cromatic Dispersion Zero Dispersion Wavelength (λ0): 1300 nm ≤ λ0 ≤ 1320 nm
Zero Dispersion Slope (S0): ≤ 0.101 ps/(nm²*km)

tBL® - splice cassette for DIN rail splice housing

Type splice cassette for DIN rail splice housing
Material sheet steel
Colour powdered in RAL 9005 (black)
Configuration uo to 2x 12 splices

FO Splice holder for 12x crimp splice protectors

Type FO Splice holder for 12 x Crimp splice protectors
Dimensions 40 x 26 x 6 mm
Material Bright ABS, similar RAL 1013

FO crimp splice protector

Type Crimp splice protector
Dimensions 31 x 3 x 1 mm

Cable tie

Type Cable tie
Dimensions 75 x 2.5 mm

FO cable gland M20, light grey

Type Cable gland M20
Color light grey

FO Locknut for cable gland M20, light grey

Type Locknut for cable gland M20
Color light grey

tBL® - adapter blind plate for DIN rail splice housing

Colour Alu-zinc

tBL® - mounting clip for DIN rail splice housing

Colour zinced

tBL® - adapter for intake of PG screwing for DIN rail splice housing

Colour Alu-zinc
Opening for 1x M20 (PG13.5)

tBL® - PG-intake for DIN rail splice housing

Housing Alu-sheet, 1 mm
Colour powdered in RAL 7035 (grey)
Cable entry over metric gland
Attachment mounting clip

More Information
Delivery time 5-10 working days
Manufacturer tde
Systems tBL® - tde Basic Link (FO Enclosures)
Category FO DIN rail splice module
Mediaobjects
Connector type (side 1) SC Duplex, SC Simplex
Fiber type 50/125 µm OM2
Type SC
Adapter color Beige
Material Stahlblech
Patch panel type tBL® - FO DIN Rail Module
We found other products you might like!