We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
tBL® - Extender Cat.6A ISO/IEC with 2x termination block AWG 22-24
Article ID
TBL-EXT/KT22
The tBL® extender enables cables to be extended with minimal effort, allows fire zones to be bridged or subscriber ports to be directly connected to the consolidation point without the need for intermediate patching.
|
Connector Standard |
IEEE 802.3; 10Base-T; 100Base-T; 1000Base-T; 1GBase-T; 10GBase-T; IEEE 802.5; 16 MB; ISDN; FDDI; ATM, Telefon |
| Mating force | ≤30 N |
| Mating cycles | ≥750 |
| Housing material | nickel-plated die-cast zinc |
| Insulation components material | PC aqua |
| Gold plating in contact area | 30 µ" |
| Cable diameter | 5-10 mm |
|
Installation |
screw |
|
EMC |
360°-shielding |
|
Electrical specifications |
Cat.6A, the extended link class EA |
|
Length |
Link length up 90 m |
| Connection class | IP20 |
| Temperature range | -40°C to +70°C |
| Contact resistance | ≤20 mΩ |
|
Insulation resistance between contacts |
≥500 MΩ |
|
Dielectric withstanding voltage contact – contact |
≥1000 V DC/AC |
|
Dielectric withstanding voltage contact – screen |
≥1500 V DC/AC |
|
Current-carrying capacity at 50°C |
1.25 A |
|
PoE+ per IEEE 802.3at |
PoE+ |
| 10 GbE | supported |
| Cat.6A | ISO/IEC 11801 |
tBL® - termination block AWG 22-24,transparent yellow for installation cables
| Construction | plastic with insulation displacement connection |
| Gold plating termination block | 30 µ" |
| Color | transparent yellow |
| Application | Installation cable with solid wire, AWG 22 to AWG 24 and flex. |
| Plug bears small flag-like installation guide with color codes for pin-out according to EIA/TIA 568 A and B. |
| Delivery time | 5-10 working days |
|---|---|
| Manufacturer | tde |
| Systems | tBL® - tde Basic Link (TP) |
| Category | Accessories |
| Mediaobjects | |
| Type | Termination Block |
