We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
tBL® - FO distributor plate for wall mount enclosure 300x300x85mm, 24x SC Duplex
Article ID
TBL-W24SCD
tBL® - FO distributor plate for wall mount enclosure 300x300x85mm, 24x SC Duplex
Material | Steel 1203, RAL 7035 |
Configuration | Attachment up to 24x SC Duplex or LC Quad adapter |
Delivery time | 5-10 working days |
---|---|
Manufacturer | tde |
Systems | tBL® - tde Basic Link (FO Enclosures) |
Category | Wall Mount Enclosures |
Mediaobjects | |
Front plate | RAL 7035 |
Material | Stahlblech |
Patch panel type | tBL® - FO Wall Mount Enclosure |