We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
tBL® - FO distributor plate for wall mount enclosure 300x300x85mm, 24x SC Simplex
Article ID
TBL-W24SC
tBL® - FO distributor plate for wall mount enclosure 300x300x85mm, 24x SC Simplex
Material | Steel 1203, RAL 7035 |
Configuration | Attachment up to 24x SC Simplex, LC Duplex or E2000 Simplex adapter |
Lieferzeit | 5-10 working days |
---|---|
Hersteller | tde |
Systeme | tBL® - tde Basic Link (LWL-Verteiler) |
Kategorie | Wandverteiler |
Medienobjekte | |
Front plate | RAL 7035 |
Material | Stahlblech |
Patch panel type | tBL® - LWL Wandverteiler |