We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
tBL® - FO Front panel for FO splice box 19" 1U 24x SC Duplex
Article ID
TBL-F24SCD
tBL® - FO Front panel for FO splice box 19" 1U 24x SC Duplex
Color | RAL 7035 light grey matt |
Labeling | 1 - 24 silk screen |
Configuration | Attachment up to 24x SC Duplex or LC Quad adapter |
Delivery time | 5-10 working days |
---|---|
Manufacturer | tde |
Systems | tBL® - tde Basic Link (FO Enclosures) |
Mediaobjects | |
Front plate | RAL 7035 lichtgrau glatt matt |
Patch panel type | tBL® - 19“ FO Splice Box |